EN
  • EN
  • DE

SN74AS245NS

Part No SN74AS245NS
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX BUS 3-ST OCT 20SO / Element Bit per Element Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 142 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896492-SN74AS245NS
Ultra Librarian 3D Model Ultra Librarian SN74AS245NS CAD Model

Description

Product Overview: SN74AS245NS from Texas Instruments

The SN74AS245NS is a high-performance octal bus transceiver from Texas Instruments, designed with advanced Schottky (AS) technology. This integrated circuit is essential in applications where high-speed bidirectional communication between data buses is required. The device allows for data transmission from the A bus to the B bus or from the B bus to the A bus, depending on the logic level at the direction control (DIR) input.

The SN74AS245NS features an output enable (OE) input, which, when high, disables both A and B ports by placing them in a high-impedance state. This functionality is crucial for interfacing with bus lines in a multi-master bus system, ensuring that the bus lines remain in a high-impedance state when the transceiver is not actively driving the bus.

Key Specifications:

  • Logic Type: Octal Bus Transceiver
  • Number of Channels: 8
  • Direction Type: Bidirectional
  • Output Type: 3-State
  • Operating Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: 0°C to 70°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-20

With its fast propagation delay and setup times, the SN74AS245NS is particularly well-suited for driving capacitive loads and can be used in a variety of digital systems, such as personal computers, data communication equipment, and control systems. The transceiver's inputs feature hysteresis, which increases its noise immunity and allows for improved performance in environments where noise is a concern.

The SN74AS245NS is provided in a 20-pin SOIC package, making it compact and suitable for space-constrained applications. The device's pinout is arranged for convenient PCB layout, with all inputs and outputs placed to facilitate easy routing to and from the device.

As a product of Texas Instruments, a leader in semiconductor solutions, the SN74AS245NS is manufactured to high standards, ensuring reliable performance and durability. For engineers and designers looking for a robust and efficient solution for bus transceiver applications, the SN74AS245NS offers a perfect balance of speed, power consumption, and functionality.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1084 $51.0840
24+ $4.1916 $100.5984
37+ $4.0606 $150.2422
51+ $3.9296 $200.4096
66+ $3.7986 $250.7076
89+ $3.4056 $303.0984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess