EN
  • EN
  • DE

PSM1-402Z-10T0

Part No PSM1-402Z-10T0
Manufacturer API Technologies Corp
Catalog EMI/RFI Filters (LC, RC Networks)
Description Surface Mount Low Pass Filters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer API Technologies Corp
Series PSM
Packaging Reel - TR
Type Low Pass
Filter Order 3rd
Technology LC (Pi)
Number of Channels 1
Current 10A
Values C = 4000pF
ESD Protection No
Operating Temperature Range -55°C ~ 125°C
Applications Data Lines for Mobile Devices
Mounting SMD
Package 3-PSM
Size 0.315" L x 0.118" W (8.00mm x 3.00mm)
Height 0.118" (3.00mm)
RoHS State Request Verification
Win Source Part Number 1240063-PSM1-402Z-10T0
Manufacturer Homepage www.apitech.com/
Popularity Medium
Supply and Demand Status Limited
Family Name PSM
Introduction Date August 23, 2007
ECCN EAR99
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PSM1-402Z-10T0 CAD Model

Description

The API Technologies Corp PSM series low pass filter is a 3-PSM package surface mount device.

  • Series: PSM
  • Type: Low Pass Filter
  • Package: 3-PSM
  • Mounting: Surface Mount
  • Application: Data Lines in Mobile Devices
  • Topology: LC (Pi)
  • Current Rating: 10A
  • Capacitance: 4000pF
  • Filter Order: 3rd
  • Height: 0.118 inches (3.00mm)
  • Size: 0.315 inches L x 0.118 inches W (8.00mm x 3.00mm)
  • Operating Temperature Range: -55°C to 125°C
  • ESD Protection: No
  • Supply and Demand Status: Limited
  • Estimated EOL Date: 2023
  • Manufacturer: API Technologies Corp

You May Also Be Interested in

TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess