EN
  • EN
  • DE

BYV410-600

Part No BYV410-600
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Enhanced ultrafast dual rectifier diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156809-BYV410-600
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BYV410-600 CAD Model

Description

Product Overview: BYV410-600

The BYV410-600 is a high-performance rectifier diode designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This robust component is engineered to handle high surge currents and is commonly used in power supply units and high-frequency inverters. Its ability to efficiently convert alternating current (AC) to direct current (DC) makes it a vital part of many electronic circuits.

Key Features

  • High Reverse Voltage: The BYV410-600 boasts a reverse voltage of 600V, providing a wide safety margin for applications that experience high voltage spikes.
  • High Forward Surge Current: With an impressive ability to handle high surge currents, this diode ensures reliability and longevity in demanding situations.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances its efficiency by minimizing power loss during operation.
  • Fast Switching Speed: The fast switching capability of the BYV410-600 makes it suitable for high-frequency applications, ensuring minimal transition losses.
  • Dual Diode Configuration: This component comprises two diodes in a single package, enabling the user to simplify PCB layout and reduce component count.

Applications

The BYV410-600 is versatile and can be used in a variety of applications, including:

  • Switched Mode Power Supplies (SMPS)
  • High-frequency DC/DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Energy storage systems
  • Power management devices

Quality and Reliability

NXP Semiconductors is committed to providing high-quality products. The BYV410-600 is no exception, manufactured with precision to ensure it meets the stringent requirements of industrial and consumer electronic devices. Its robust construction guarantees that it can withstand the rigors of daily operation in various environments.

Environmental Compliance

The BYV410-600 is designed with environmental considerations in mind. It complies with RoHS directives, ensuring that it is free from hazardous substances and suitable for use in green electronics.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
ELM-TECH
Complementary MOSFET
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7861 $61.5027
17+ $7.2095 $122.5615
25+ $6.9843 $174.6075
35+ $6.7591 $236.5685
45+ $6.5338 $294.0210
60+ $5.8582 $351.4920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess