EN
  • EN
  • DE

CY74FCT257ATQC

Part No CY74FCT257ATQC
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description MUX, FCT SERIES / Multiplexer 4 x 2:1 16-SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic>Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74FCT
Package Bulk
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 32mA, 64mA
Voltage Supply Source Single Supply
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number 74FCT257
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 217 pcs
Win Source Part Number 1381846-CY74FCT257ATQC
Ultra Librarian 3D Model Ultra Librarian CY74FCT257ATQC CAD Model

Description

Product Overview: CY74FCT257ATQC by Texas Instruments

The CY74FCT257ATQC is a high-performance CMOS Quad 2-Input Multiplexer from Texas Instruments designed to meet the demanding requirements of today's fast integrated circuits. This versatile component is an essential building block in digital systems, where it provides the ability to select between two sets of inputs and route the chosen inputs to the output lines.

Key Features

  • High-Speed Operation: The CY74FCT257ATQC is characterized by its high-speed performance, which is critical for modern digital applications requiring rapid data processing and throughput.
  • Low Power Consumption: Despite its fast operation, this multiplexer has been optimized for low power consumption, making it suitable for battery-powered and power-sensitive designs.
  • 5-Volt Tolerant Inputs: The inputs of the CY74FCT257ATQC are 5-volt tolerant, providing compatibility with a variety of logic levels and enabling it to interface with both 5V and 3.3V systems.
  • Edge-Rate Control Circuitry: Integrated edge-rate control minimizes the risk of signal integrity issues by reducing output overshoot and undershoot.
  • ESD Protection: The device includes built-in electrostatic discharge (ESD) protection circuitry, safeguarding it against the potential damages from static electricity.

Applications

The CY74FCT257ATQC is ideal for a wide range of applications that require data selection or multiplexing, including:

  • Data routing in communication systems
  • Signal gating in test equipment
  • Function selection in computing devices
  • Address selection in memory management units

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CY74FCT257ATQC is no exception. It is manufactured with the highest standards of reliability and performance in mind, ensuring that it meets the rigorous demands of both commercial and industrial applications.

Package and Availability

The CY74FCT257ATQC comes in a compact QSOP (Quarter Size Outline Package) with 16 pins, providing a space-efficient solution without compromising on functionality. It is available for order through Texas Instruments' distribution network, ensuring easy access for designers and manufacturers around the globe.

In summary, the CY74FCT257ATQC from Texas Instruments is a top-tier choice for designers looking to incorporate a reliable, high-speed multiplexer into their digital systems. With its combination of performance, power efficiency, and robust protection features, this component stands out as a valuable addition to any electronic design.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess