EN
  • EN
  • DE

MAX8683ETM+T

Part No MAX8683ETM+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 215221-MAX8683ETM+T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8683ETM+T CAD Model

Description

Maxim Integrated MAX8683ETM+T Product Overview

The MAX8683ETM+T from Maxim Integrated is a high-performance, power-management integrated circuit (IC) that is specifically designed to meet the power requirements of modern, high-density electronic systems. This IC is part of the MAX8683 series, which is known for providing efficient power conversion and management solutions.

This compact, multi-output device is an ideal choice for applications requiring a reliable and efficient power supply, such as servers, networking equipment, storage systems, and telecommunications infrastructure. The MAX8683ETM+T is available in a 48-pin TQFN-EP (6mm x 6mm) package, which is suitable for space-constrained applications.

Key Features

  • Multiple Outputs: The device provides multiple regulated outputs, allowing it to power various components within a system simultaneously.
  • High Efficiency: With integrated MOSFETs, the MAX8683ETM+T achieves high efficiency, reducing power loss and improving overall system performance.
  • Programmable Switching Frequency: The switching frequency of the IC can be programmed to optimize performance for specific applications.
  • Thermal Management: The enhanced thermal management features ensure that the device operates within safe temperature limits, even under high power loads.
  • Power Sequencing: Built-in power sequencing allows for controlled startup and shutdown of the system, which is critical for protecting sensitive electronic components.
  • Protection Features: The MAX8683ETM+T includes a variety of protection features such as overcurrent protection, undervoltage lockout, and thermal shutdown to ensure the longevity and reliability of the system.

Applications

  • Servers and Data Centers
  • Networking and Telecommunications Equipment
  • Storage Systems
  • Industrial Control Systems

The MAX8683ETM+T is a testament to Maxim Integrated's commitment to providing advanced power solutions that enhance system reliability and efficiency. With its robust feature set and compact form factor, this power management IC is an excellent choice for engineers and designers looking to optimize their power systems with a trusted and high-quality component.

You May Also Be Interested in

Omron
Need more? Email Us
ESMT
Lowest to $1.2913
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
EliteMT
Lowest to $3.4246
STMicroelectronics
Need more? Email Us
EliteMT
Lowest to $2.1853
ESMT
Lowest to $2.9349
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
EliteMT
Lowest to $3.7539

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1012 $58.9228
46+ $2.5445 $117.0470
71+ $2.4659 $175.0789
97+ $2.3862 $231.4614
126+ $2.3065 $290.6190
168+ $2.0675 $347.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess