EN
  • EN
  • DE

12010973

Part No 12010973
Manufacturer Aptiv
Catalog Automotive Connectors
Description 12010973 Aptiv (formerly Delphi) Automotive Connectors CONN 2 M W/P SHD BLK SLD datasheet, inventory, & pricing.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Aptiv
Product Category Automotive Connectors
RoHS Details
Product Connectors
Number of Positions 2 Position
Gender Plug (Male)
Mounting Style Cable Mount / Free Hanging
Termination Style Crimp
Color Black
Series Sealed
Packaging Bulk
Application Inline
Brand Aptiv (formerly Delphi)
Contact Gender Without Pin Contacts
Current Rating 20 A
Family Weather-Pack
Height 17.5 mm
Housing Material Polyamide (PA)
Length 47 mm
Locking Mechanism Cavity Lock
Maximum Operating Temperature + 125 C
Minimum Operating Temperature - 40 C
Mounting Angle Straight
Number of Rows 1 Row
Product Type Automotive Connectors
Factory Pack Quantity Factory Pack Quantity 600
Subcategory Automotive Connectors
Tradename Weather Pack
Width 23.9 mm
Unit Weight 0.211644 oz
Ultra Librarian 3D Model Ultra Librarian 12010973 CAD Model

Description

Product Description

The 0433002.NR is a reliable component ideal for safeguarding your electronics against unexpected current surges.

  • Rated Current: 2A
  • Voltage Rating: 32V
  • Response Time: Fast-acting
  • Package: Surface mount

Applications

  • Industrial Control Systems
  • Automation Equipment
  • Consumer Electronics
  • Smart Grids

Features and Benefits

  • Ensures high reliability in overcurrent protection
  • Compact design minimizes space requirements
  • Quick-acting performance protects sensitive components
  • Conforms to key regulatory standards

You May Also Be Interested in

Molex, LLC
Conn Header R/a 30POS 3.5MM
Lowest to $3.4257
TE Connectivity
CONN PLUG HSG 8POS AMPSEAL / 8 Rectangular Connectors - Housings Plug Black
Lowest to $7.2582
Molex, LLC
Conn Housing RCP 4 POS 5.84mm Crimp ST Cable Mount MX150L™ Bag
Lowest to $6.4597
Molex, LLC
Contact SKT Crimp ST Cable Mount T/R Automotive
Need more? Email Us
TE Connectivity
Mqs Bu-gh Eds KPL4P
Need more? Email Us
Molex, LLC
Automotive Housing, Receptacle, 8Pos Rohs Compliant: Yes
Lowest to $0.3995
TE Connectivity
2. LOCK / Connector Lock For
Lowest to $0.1710
Molex, LLC
FUEL INJ ASSY RCPT 2CKT CPA BLK / Rectangular Connectors - Housings
Need more? Email Us
Molex, LLC
Conn Wire to Board RCP 8 POS 2.54mm Solder ST Thru-Hole Stac64™ Automotive Tray
Lowest to $0.3689

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9378 $51.5790
130+ $0.7695 $100.0350
205+ $0.7454 $152.8070
280+ $0.7214 $201.9920
360+ $0.6974 $251.0640
480+ $0.6252 $300.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess