EN
  • EN
  • DE

19418-0004

Part No 19418-0004
Manufacturer Molex, LLC
Catalog Automotive Connectors
Description Conn Housing RCP 4 POS 5.84mm Crimp ST Cable Mount MX150L™ Bag
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Country of Origin US
Current Rating 18 A
Flammability Rating UL94 V-0
Gender Receptacle
Glow Wire Compliant Non-compliant
Housing Material PBT
Insulation Resistance 1 GΩ
Length 22.15 mm
Maximum Operating Temperature 125 °C
Max Voltage Rating (AC) 600 V
Min Operating Temperature -40 °C
Number of Contacts 4
Number of Positions 4
Number of Rows 2
Orientation Straight
Packaging Bulk
Pitch 5.84 mm
Radiation Hardening No
Ratings IP67
RoHS Compliant
Termination Crimp
Voltage Rating (AC) 600 V
Voltage Rating (DC) 600 V
Width 28.86 mm
Win Source Part Number 1004785-19418-0004
Categories Automotive Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 19418-0004 CAD Model

Description

The 19418-0004 by Molex is a 4-position receptacle automotive connector that is currently in short supply.

  • Current Rating: 18 A
  • Voltage Rating: 600 V AC/DC
  • Pitch: 5.84 mm
  • Length: 22.15 mm
  • Width: 28.86 mm
  • Flammability Rating: UL94 V-0
  • RoHS Compliant: Yes
  • Housing Material: Thermoplastic
  • Operating Temperature Range: -40 °C to 125 °C

You May Also Be Interested in

Molex, LLC
Conn Plug Hsg 3POS 2.54MM
Lowest to $0.2551
TE Connectivity
Automotive Conn, Str Hdr, 8Pos, Solder Rohs Compliant: Yes
Lowest to $4.6038
Molex, LLC
Conn Header R/a 30POS 3.5MM
Lowest to $3.4257
Molex, LLC
Connector Accessories 4 POS Plug Housing With Flange Gasket Bag
Need more? Email Us
TE Connectivity
WIRE SEAL / Connector Plug For
Lowest to $0.0279
Molex, LLC
Contact SKT Crimp ST Cable Mount T/R Automotive
Need more? Email Us
TE Connectivity
Mqs Bu-gh Eds KPL4P
Need more? Email Us
Molex, LLC
Conn Wire to Board RCP 8 POS 2.54mm Solder ST Thru-Hole Stac64™ Automotive Tray
Lowest to $0.3689
Molex, LLC
Connector Accessories Cover Straight MX123™ Automotive Carton
Lowest to $0.6353

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4597 $58.1373
22+ $5.3002 $116.6044
34+ $5.1346 $174.5764
47+ $4.9690 $233.5430
61+ $4.8033 $293.0013
81+ $4.3065 $348.8265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess