EN
  • EN
  • DE
  • IT

08-350000-11-RC

Part No 08-350000-11-RC
Manufacturer Aries Electronics
Catalog Adapter, Breakout Boards
Description SOCKET ADAPTER SOIC TO 8DIP 0.3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Proto Board Type SMD to DIP
Package Accepted SOIC
Number of Positions 8
Pitch 0.050" (1.27mm)
Board Thickness 0.062" (1.57mm) 1/16"
Material FR4 Epoxy Glass
Size / Dimension 0.800\
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1629267-08-350000-11-RC
Ultra Librarian 3D Model Ultra Librarian 08-350000-11-RC CAD Model

Description

N

You May Also Be Interested in

Aries Electronics
SOCKET ADAPTER SOIC TO 20DIP 0.3
Need more? Email Us
Aries Electronics
SOCKET ADAPTER SOIC TO 8DIP 0.3
Need more? Email Us
Aries Electronics
SOCKET ADAPTER PLCC TO 68PGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess