The PL-2303HX is a single-chip USB to Serial Bridge controller generally used to convert a USB connection to a standard RS232 serial port. This allows devices with a serial interface to communicate with computers or other devices that only have USB ports. It's a common solution for legacy devices or embedded systems that require serial communication.
Applications
- Connecting legacy serial devices (modems, printers, barcode scanners) to modern computers.
- USB to UART converters for embedded systems development and debugging.
- Data transfer between devices using serial communication.
- Serial communication with microcontrollers and other embedded systems.
- Use in set-top boxes, GPS navigators, and point-of-sale terminals.
Features
- Full compliance with USB Specification v1.1 and v2.0.
- On-chip USB transceiver.
- Supports RS232 serial interface with programmable baud rates.
- Built-in EEPROM for configuration data.
- Supports remote wake-up and power management.
- Available in various package options (e.g., QFN, SSOP).
- Data transfer rates up to 12 Mbps.
Benefits
- Simple and cost-effective USB to serial conversion.
- Easy integration into existing systems.
- Wide compatibility with various operating systems (Windows, macOS, Linux).
- Provides a reliable serial communication link.
- Reduces the need for legacy serial ports on modern computers.
- Streamlines the connection of serial devices.
Additional Details
The PL-2303HX typically requires drivers to be installed on the host computer. These drivers handle the communication between the USB device and the serial port. The device is often used in applications where a reliable and stable serial connection is needed. The specific power consumption and operating voltage might vary slightly depending on the exact version and manufacturer implementation, but it generally operates at standard USB voltages (5V).
This chip supports various handshake signals for RS232 communication including RTS, CTS, DTR, DSR, and DCD. It has built-in support for flow control to ensure reliable data transfer. The serial interface can be configured for different data bits, stop bits, and parity options.