EN
  • EN
  • DE

AVE450B-48S28-6L

Part No AVE450B-48S28-6L
Manufacturer Artesyn Embedded Technologies
Catalog Power Supplies Board Mount DCDC Converters
Description Total Power: 450 Watts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Artesyn Embedded Technologies
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818137-AVE450B-48S28-6L
Ultra Librarian 3D Model Ultra Librarian AVE450B-48S28-6L CAD Model

Description

The AVE450B-48S28-6L is a DC-DC converter manufactured by Artesyn Embedded Technologies. It's designed to provide a regulated 28V output voltage from a 48V nominal input. This converter is part of Artesyn's AVE series, known for its high efficiency and reliability in demanding applications.

Applications:

  • Telecommunications equipment: Powering various components in telecom infrastructure.
  • Data centers: Providing power to servers and networking devices.
  • Industrial automation: Supplying stable voltage to control systems and machinery.
  • Networking equipment: Powering routers, switches, and other network devices.
  • Medical equipment: Providing isolated power for sensitive medical devices.

Features:

  • High Efficiency: Designed for optimal energy conversion, minimizing heat dissipation.
  • Wide Input Voltage Range: Accommodates variations in the input voltage.
  • Remote On/Off: Allows for convenient power control.
  • Over Voltage Protection (OVP): Protects the load from excessive voltage.
  • Over Current Protection (OCP): Prevents damage from excessive current draw.
  • Over Temperature Protection (OTP): Shuts down the converter if it overheats.
  • Short Circuit Protection (SCP): Protects the converter from damage due to short circuits.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Reliable Power: Provides a stable and consistent 28V output.
  • Energy Savings: High efficiency reduces energy consumption.
  • Protection Features: Prevents damage to the converter and connected equipment.
  • Remote Control: Enables convenient power management.
  • Compliance: Meets industry standards for safety and environmental regulations.

Additional Details:

The AVE450B-48S28-6L typically comes in a standard brick format suitable for board mounting. It often includes features like input undervoltage lockout, output voltage trim, and remote sense. The specific operating temperature range and other detailed specifications can be found in the Artesyn datasheet for this model. The converter is designed for long-term reliability and is commonly used in applications requiring robust power solutions.

You May Also Be Interested in

SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $325.6465 $325.6465
2+ $291.9586 $583.9172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 172 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess