The NFC40-48S12 is a DC-DC converter manufactured by Artesyn Embedded Technologies. It's designed to convert a DC voltage input (typically 48V) to a stable and regulated 12V DC output, providing a reliable power source for various electronic devices and systems.
Applications
- Telecommunications equipment
- Networking devices
- Industrial automation
- Distributed power systems
- Battery-powered systems
Features
- DC-DC converter
- Input voltage range: Typically designed for 36-75V DC input (48V nominal)
- Output voltage: 12V DC
- Output power: 40W (typical)
- High efficiency
- Isolation between input and output
- Overvoltage protection (OVP)
- Overcurrent protection (OCP)
- Overtemperature protection (OTP)
- Short-circuit protection (SCP)
- Remote on/off control
- Compact size
Benefits
- Stable power supply: Provides a regulated 12V output, ensuring consistent performance of connected devices.
- Wide input voltage range: Accommodates variations in the input voltage, maintaining stable output.
- High efficiency: Minimizes power losses and reduces heat generation.
- Safety features: Protects against overvoltage, overcurrent, overtemperature, and short circuits, ensuring safe operation.
- Remote control: Allows for remote activation and deactivation of the power supply.
- Compact design: Enables easy integration into space-constrained applications.
Additional Details
The NFC40-48S12 provides galvanic isolation between the input and output, enhancing safety and preventing ground loops. The remote on/off control feature allows for convenient power management in remote or automated systems. The overvoltage, overcurrent, and overtemperature protection mechanisms ensure reliable operation even under abnormal conditions. The converter typically features a robust design and is built to withstand harsh operating environments. The specific input voltage range, output current capability, and operating temperature range should be verified using the manufacturer's datasheet. It is an ideal solution for applications requiring a regulated 12V power source from a 48V DC input.