EN
  • EN
  • DE

PTH03050YAZT

Part No PTH03050YAZT
Manufacturer Artesyn Embedded Technologies
Catalog Power Supplies Board Mount DCDC Converters
Description DC/DC CONVERTER 0.55-1.8V 11W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Artesyn Embedded Technologies
Series PTHxx050Y
Packaging Reel(TR)
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.95V
Voltage - Input (Max) 3.65V
Voltage - Output 1 0.55 ~ 1.8 V
Current - Output (Max) 6A
Power (Watts) - Manufacture Series 11W
Applications ITE (Commercial)
Features Remote On/Off, OCP, UVLO
Mounting Style SMD/SMT
Package 6-SMD Module (5 Leads)
Size / Dimension 0.87" L x 0.50" W x 0.34" H (22.1mm x 12.7mm x 8.5mm)
Operating Temperature Range -40°C ~ 85°C
Efficiency 88%
Power (Watts) - Max 11W
Win Source Part Number 129789-PTH03050YAZT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTH03050YAZT CAD Model

Description

The PTH03050YAZT is a high-efficiency, step-down power module from Artesyn Embedded Technologies (now part of Advanced Energy). This module is designed to convert a higher input voltage to a lower, regulated output voltage. It's a non-isolated power module, meaning there's no galvanic isolation between input and output. This compact and robust module is well-suited for a variety of embedded systems and point-of-load applications.

Applications:

  • Point-of-Load (POL) power conversion
  • Embedded systems
  • Microprocessor and DSP power
  • FPGA power
  • Memory power
  • Distributed power architectures

Features:

  • Wide input voltage range: Typically operates from 3V to 5.5V.
  • Adjustable output voltage: Output voltage can be adjusted using an external resistor.
  • High efficiency: Delivers excellent power conversion efficiency, minimizing heat dissipation.
  • Overcurrent protection: Protects the module and the load from damage due to excessive current.
  • Overtemperature protection: Shuts down the module in case of overheating.
  • Remote On/Off control: Allows for remote control of the module's output.

Benefits:

  • Simplified power supply design: Reduces design complexity and time-to-market.
  • High efficiency: Minimizes power consumption and heat generation.
  • Compact size: Saves valuable board space.
  • Reliable operation: Built-in protection features ensure reliable performance.
  • Flexible output voltage: Adjustable output voltage allows for easy customization to meet specific application requirements.

The PTH03050YAZT utilizes advanced switching regulator technology to achieve high efficiency and excellent transient response. The module integrates all necessary components, including the switching regulator, inductor, and control circuitry, into a single package. This simplifies the design process and reduces the overall component count. The module is designed to operate in a wide range of environmental conditions. Its robust construction and built-in protection features ensure reliable operation in demanding applications. The PTH03050 series modules are designed for high-volume, cost-sensitive applications. They offer a cost-effective solution for point-of-load power conversion.

The module also typically features a power good signal that indicates when the output voltage is within the specified tolerance. This signal can be used to monitor the power supply status and ensure proper system operation. The PTH03050YAZT is a reliable and efficient power module that simplifies power supply design and provides excellent performance in a variety of applications.

You May Also Be Interested in

Eutech Microelectronics
SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
XLSemi
150kHz Step-down type Fixed 12V 2A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1572
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
FITIPOWER
Buck Switching Regulator IC Adjustable 0.6V~8V 2A SOT-23-6
Lowest to $0.0853
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5015 $61.5045
7+ $16.8217 $117.7519
11+ $16.2960 $179.2560
15+ $15.7704 $236.5560
19+ $15.2446 $289.6474
26+ $13.6676 $355.3576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess