EN
  • EN
  • DE

6N60L-A-TA3-T

Part No 6N60L-A-TA3-T
Manufacturer ARTSCHIP ELECTRONICS CO.,LMITED.
Catalog Miscellaneous
Description N-CHANNEL MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ARTSCHIP ELECTRONICS CO.,LMITED.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815772-6N60L-A-TA3-T
Ultra Librarian 3D Model Ultra Librarian 6N60L-A-TA3-T CAD Model

Description

The 6N60L-A-TA3-T is a Power MOSFET manufactured by ARTSCHIP ELECTRONICS CO., LIMITED. It's designed for switching applications requiring high voltage and low on-resistance.

Applications:

  • Switching Power Supplies (SMPS): Used as a switching element in power supplies for various electronic devices.
  • Motor Control: Controlling the speed and direction of DC motors.
  • DC-DC Converters: Converting DC voltage levels in electronic systems.
  • Lighting Ballasts: Driving fluorescent and LED lighting systems.
  • Power Inverters: Converting DC power to AC power for applications like solar inverters and UPS systems.

Features:

  • High Voltage Rating: Withstands high voltage levels, typically 600V.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation during conduction.
  • Fast Switching Speed: Enables efficient switching operation.
  • Avalanche Rated: Withstands avalanche breakdown conditions.
  • High Current Capability: Handles significant current levels.

Benefits:

  • Improved Efficiency: Low on-resistance reduces power losses, increasing efficiency.
  • Enhanced Reliability: Avalanche rating provides robustness against voltage transients.
  • Simplified Thermal Management: Lower power dissipation reduces the need for extensive heatsinking.
  • High-Speed Switching: Allows for efficient operation in high-frequency switching applications.

Additional Details:

The 6N60L-A-TA3-T is typically packaged in a TO-220 or similar through-hole package, facilitating easy mounting and heatsinking. The datasheet specifies key parameters, including the voltage rating, on-resistance, gate charge, and thermal resistance. Proper gate drive circuitry is essential to ensure efficient switching and prevent damage to the MOSFET. The 'TA3-T' suffix likely refers to a specific packaging or tape and reel option. Detailed specifications, including electrical characteristics, thermal performance, and package dimensions, can be found in the product datasheet. It's important to consult the datasheet for safe operating area (SOA) information to ensure the MOSFET operates within its limits under various load conditions.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess