The AK2301-E1 is a low-power, high-accuracy 3-axis electronic compass IC manufactured by Asahi Kasei Microsystems (AKM). It integrates magnetic sensors and signal processing circuitry to provide accurate heading information. This compass is designed for applications requiring precise orientation detection in a small form factor.
Applications
- Smartphones and Tablets
- Wearable Devices (e.g., smartwatches, fitness trackers)
- Navigation Systems
- Robotics
- Gaming Controllers
Features
- 3-Axis Magnetic Sensor
- High Accuracy and Resolution
- Low Power Consumption
- I2C Interface
- Small Package Size
- Built-in Temperature Compensation
- Wide Operating Temperature Range
Benefits
- Accurate Heading Information: Provides precise orientation data for navigation and other applications.
- Low Power Consumption: Extends battery life in portable devices.
- Small Size: Suitable for integration into compact devices.
- Easy to Interface: I2C interface simplifies communication with microcontrollers.
- Temperature Compensation: Maintains accuracy over a wide temperature range.
Additional Details
The AK2301-E1 utilizes AKM's advanced magnetic sensor technology to achieve high accuracy and low noise. The I2C interface allows for easy communication with a host microcontroller. The integrated temperature compensation circuitry minimizes the effects of temperature variations on the sensor's performance. The E1 likely refers to a specific revision or configuration of the device.
Key Specifications:
Sensing Axes: 3 (X, Y, Z)
Interface: I2C
Supply Voltage: Typically 1.8V to 3.3V (consult datasheet)
Operating Temperature: Typically -30°C to +85°C (consult datasheet)
Accuracy: Varies depending on calibration and environmental conditions (consult datasheet)
Power Consumption: Low, typically a few microamperes in active mode (consult datasheet)