EN
  • EN
  • DE

MAX4529ESA+

Part No MAX4529ESA+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO SWITCH SPST 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications Video
Switch Circuit SPST
Number of Channels 1
Max On Resistance 120 Ohm
Single Supply Voltage (V+) 2.7 V to 12 V
Dual Supply Voltage(V±) ±2.7 V to 6 V
-3db Bandwidth 300MHz
Features Bi-Directional, Buffered, T-Switch Configuration
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 140564-MAX4529ESA+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4529ESA+ CAD Model

Description

Maxim Integrated MAX4529ESA+ Analog Switch

The MAX4529ESA+ is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch from Maxim Integrated. Designed to deliver precision and reliability, this component is an ideal choice for a variety of applications that require efficient signal routing and switching.

This analog switch operates within a single supply voltage range of 2.7V to 12V or a dual supply range of ±2.7V to ±6V, making it versatile for both portable and stationary applications. The MAX4529ESA+ boasts a low on-resistance (RON) of 100Ω (max) matched between switches to within 4Ω (max) and flat (0.4Ω max) over the specified signal range. These features ensure minimal signal distortion and excellent linearity, which is critical for high-fidelity audio and precision analog signal processing tasks.

The device also features fast switching speeds (tON = 100ns max, tOFF = 50ns max), contributing to improved performance in time-critical applications. Additionally, the MAX4529ESA+ is characterized for operation over the extended industrial temperature range (-40°C to +85°C), enabling its use in harsh environments.

With its low power consumption and high ESD protection (±2000V Human Body Model), the MAX4529ESA+ is designed to be both energy-efficient and robust. This makes it suitable for battery-powered devices and systems where longevity and reliability are paramount.

For ease of integration into various designs, the MAX4529ESA+ is available in a compact 8-pin SOIC package. Its pin configuration is optimized for simplified PCB layout and space-saving, which is critical in densely packed electronic assemblies.

Applications for the MAX4529ESA+ include signal routing in communication systems, audio and video switching, test equipment, and other electronic systems that require a high-quality analog switch with a low-voltage operation. With its combination of performance, versatility, and reliability, the MAX4529ESA+ from Maxim Integrated is an excellent choice for designers looking to enhance their systems with a premium switching solution.

You May Also Be Interested in

Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $12.6407
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess