EN
  • EN
  • DE

TS5USBC400YFPR

Part No TS5USBC400YFPR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Analog Switches - Special Purpose
Manufacturer Texas Instruments
Packaging Reel - TR
Applications USB, UART
Number of Channels 2
On-State Resistance (Max) 9Ohm
Voltage - Supply, Single (V+) 2.3V ~ 5.5V
-3db Bandwidth 1.1GHz
Features Bi-Directional
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 12-XFBGA, DSBGA
Supplier Device Package 12-DSBGA
Base Product Number TS5USBC400
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-52163-1,296-52163-2,TS5USBC400YFPR-ND,296-52163-6
Standard Package 3,000
Win Source Part Number 1321114-TS5USBC400YFPR
Ultra Librarian 3D Model Ultra Librarian TS5USBC400YFPR CAD Model

Description

Introducing the TS5USBC400YFPR USB 2.0 High-Speed Switch from Texas Instruments

The TS5USBC400YFPR is a cutting-edge USB 2.0 high-speed (480 Mbps) switch with a dual SPDT configuration, designed and manufactured by the renowned semiconductor company, Texas Instruments. This versatile switch is specifically engineered to provide seamless switching between two USB sources or destinations, making it an ideal solution for a variety of USB sharing applications.

With its impressive data transfer capabilities, the TS5USBC400YFPR is optimized for USB 2.0 signal switching, which is essential for modern devices that require high-speed data transmission. The switch is also backward-compatible with full-speed (12 Mbps) and low-speed (1.5 Mbps) USB signals, ensuring broad compatibility with various USB-enabled devices and peripherals.

The device boasts a low on-state resistance (RON) of typically 4.5 ohms, which minimizes signal attenuation and ensures the integrity of data transmission. Additionally, it features a low-power consumption design, with an operating voltage range of 2.3V to 4.3V, making it suitable for battery-powered equipment and energy-efficient applications.

One of the key benefits of the TS5USBC400YFPR is its support for hot-plug detection and automatic switching. The switch can automatically detect the insertion or removal of a USB plug and switch accordingly without user intervention, providing a user-friendly experience. This feature is particularly useful for devices such as smartphones, tablets, and laptops, where USB ports are frequently used for charging and data transfer.

The TS5USBC400YFPR is housed in a compact YFQFN package with a body size of 2.00 mm x 2.00 mm, making it suitable for space-constrained applications. Its small footprint allows for integration into a wide range of electronic devices without significantly impacting the overall design.

Overall, the TS5USBC400YFPR from Texas Instruments represents a robust and reliable solution for USB signal switching. Its high-speed performance, low-power operation, and automatic switching capabilities make it an excellent choice for designers and engineers looking to enhance the connectivity and functionality of their USB-enabled devices.

You May Also Be Interested in

Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Maxim Integrated
Need more? Email Us
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5901 $50.1585
210+ $0.4842 $101.6820
320+ $0.4691 $150.1120
445+ $0.4539 $201.9855
570+ $0.4388 $250.1160
765+ $0.3934 $300.9510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,925 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess