EN
  • EN
  • DE
  • IT

AK4528VM

Part No AK4528VM
Manufacturer Asahi Kasei Microsystems
Catalog Interface - CODECs
Description IC AUDIO CODEC 24BIT 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Audio Interface 24 b Serial 28-SSOP
Manufacturer Asahi Kasei Microsystems
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name AK4528
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AK4528VM-E2, 974-1053-6, 974-1053-1, 974-1053-2, AK4528VME2
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860823-AK4528VM
Ultra Librarian 3D Model Ultra Librarian AK4528VM CAD Model

Description

The 860823-AK4528VM is an integrated circuit (IC) with audio interface 24 b serial 28-SSOP features.

  • Package: Reel - TR
  • Package Size: 28-SSOP (0.209", 5.30mm Width)
  • Mounting: Surface Mount
  • Series: AK4528
  • Manufacturer: Asahi Kasei Microsystems
  • Product Status: Obsolete
  • ECCN: EAR99
  • Supply and Demand Status: Limited
  • Quantity Per Package: 1,000
  • MSL Level: 2 (1 Year)
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Semtech Corporation
IC AUDIO CODEC 100TQFP / General Purpose Audio Codec 100-Pin TQFP
Need more? Email Us
Renesas Electronics America
Audio Codec 2ADC / 2DAC 20-Bit 48-Pin TQFP
Lowest to $14.6242
Cirrus Logic Inc.
IC AUDIO CODEC PCM/TDM 40QFN / PCM Audio Codec 4ADC / 4DAC Ch 40-Pin QFN EP Rail
Lowest to $19.5776
STMicroelectronics
IC CODEC/FILTER SERIAL 16-SOIC / SERIAL INTERFACE CODEC/FILTER
Need more? Email Us
Maxim Integrated
Codec General Purpose 1-CH 8bit/10bit 2.5V/3V 48-Pin TQFN EP T/R
Lowest to $25.0711
Cirrus Logic Inc.
IC CODEC HDA 6CH TXRX 48QFN
Need more? Email Us
Renesas Electronics America
Ultra Low Power Stereo CODEC
Need more? Email Us
Texas Instruments
IC STEREO AUDIO CODEC 42DSBGA
Lowest to $11.1508
Cirrus Logic Inc.
IC CODEC PORTABLE INTERNET 28QFN / Audio Interface 24 b Serial 28-QFN (5x5)
Lowest to $20.2801

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess