EN
  • EN
  • DE

AK4616VQ

Part No AK4616VQ
Manufacturer Asahi Kasei Microsystems
Catalog Miscellaneous
Description 24bit 3ch/5ch Audio CODEC with Mic Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Asahi Kasei Microsystems
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816925-AK4616VQ
Ultra Librarian 3D Model Ultra Librarian AK4616VQ CAD Model

Description

The AK4616VQ is a high-performance audio codec IC manufactured by Asahi Kasei Microdevices (AKM). It integrates analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), making it suitable for a wide range of audio applications requiring high-quality audio processing.

Applications

  • Portable Audio Players: Used in high-end portable audio players for premium audio quality.
  • Audio Interfaces: Integrated into audio interfaces for professional and consumer recording and playback.
  • AV Receivers: Employed in AV receivers for audio processing and decoding.
  • Sound Cards: Found in high-quality sound cards for computer audio.
  • Digital Audio Workstations (DAWs): Used in DAWs for audio input and output with high fidelity.
  • Automotive Audio Systems: Utilized in car audio systems for enhanced audio performance.

Features

  • High-Resolution Audio Codec: Supports high-resolution audio formats.
  • Integrated ADCs and DACs: Contains both analog-to-digital and digital-to-analog converters.
  • Low Noise and Distortion: Offers low noise and distortion for clean audio reproduction.
  • Multiple Audio Interfaces: Supports various audio interfaces such as I2S, PCM, and others.
  • Flexible Sampling Rate Support: Supports a wide range of sampling rates.
  • Compact Package: Available in a compact package for easy integration.
  • Low Power Consumption: Designed for low power consumption.

Benefits

  • High-Quality Audio Performance: Ensures clear and detailed audio reproduction with low noise and distortion.
  • Versatile Application: Suitable for a wide range of audio systems and applications.
  • Easy Integration: Compact package and flexible interface options simplify integration into existing systems.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.
  • Multiple Audio Interface Support: Supports a variety of audio interfaces for compatibility with different systems.

Additional Details

The AK4616VQ is typically supplied in a QFP package. It features advanced noise-shaping technology for improved audio quality. The specific resolution (e.g., 24-bit) and sampling rate specifications can be found in the official AKM datasheet. The 'VQ' suffix typically refers to the package type. When designing with this codec, proper attention should be given to power supply filtering and grounding to minimize noise. For precise specifications, such as voltage requirements, THD+N, and dynamic range, consult the official AKM datasheet for the AK4616VQ.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $127.8042 $127.8042
2+ $123.6820 $247.3640
3+ $119.5587 $358.6761
4+ $107.1909 $428.7636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 923 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess