EN
  • EN
  • DE

AT-K-26-10-B/1000

Part No AT-K-26-10-B/1000
Manufacturer Assmann WSW Components
Catalog Modular - Flat Cable
Description CABLE MOD FLAT 10COND BLK 1000' / 10 Conductor Modular Straight Cable Black 1000' (304.80m)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Modular - Flat Cable
Mfr Assmann WSW Components
Package Reel
Cable Type Straight
Number of Conductors 10
Length 1000' (304.80m)
Jacket Color Black
Wire Gauge 26 AWG
Conductor Strand 7/0.0063"
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Cable Width 0.425" (10.80mm)
Cable Height 0.097" (2.46mm)
Shielding Unshielded
Conductor Material Copper, Bare
Base Product Number AT-K-26
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.1000
Other Names A0102R-1000,AT-K-26-10-B/1000-R,ATK2610B1000R
Standard Package 1
Win Source Part Number 1204091-AT-K-26-10-B/1000
Ultra Librarian 3D Model Ultra Librarian AT-K-26-10-B/1000 CAD Model

Description

This is a straight cable with 10 unshielded conductors, each made of bare copper and having a gauge of 26 AWG.

  • Number of Conductors: 10
  • Shielding: Unshielded
  • Conductor Material: Bare Copper
  • Gauge: 26 AWG
  • Length: 1000 feet
  • Width: 0.425 inches
  • Height: 0.097 inches
  • Conductor Strand: 7/0.0063 inches
  • Jacket Insulation: Poly-Vinyl Chloride (PVC)
  • Jacket Color: Black
  • Package: Reel
  • Operating Temperature Range: Not Specified
  • Coil Retracted Length: Not Provided
  • Coil Extended Length: Not Provided
  • ECCN: EAR99
  • REACH: Unaffected
  • Manufacturer: Assmann WSW Components
  • Other Names: A0102R-1000, AT-K-26-10-B/1000-R, ATK2610B1000R

You May Also Be Interested in

Assmann WSW Components
CABLE MOD FLAT 10COND BLK 1000' / 10 Conductor Modular Straight Cable Black 1000' (304.80m)
Need more? Email Us
CNC Tech
CABLE MOD FLAT 10COND REEL 250'
Need more? Email Us
Alpha Wire
CABLE MOD COIL 4COND BLACK 10'
Lowest to $0.4943
CNC Tech
CABLE MOD FLAT 10COND REEL 250'
Need more? Email Us
Alpha Wire
CABLE MOD COIL 3COND BLACK 10'
Need more? Email Us
Alpha Wire
CABLE MOD COIL 6COND BLACK 10'
Need more? Email Us
CNC Tech
CABLE MOD FLAT 8COND REEL 250'
Need more? Email Us
Molex, LLC
CABLE MOD FLAT 4COND YELLOW 1' / Cable Assembly 10AWG 4 to 4 POS Aero-Motive® Reel
Lowest to $79.1036

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess