EN
  • EN
  • DE

AL60A-048L-018F30L

Part No AL60A-048L-018F30L
Manufacturer Astec America, Inc
Catalog Custom Parts (0 - A)
Description ASTEC power module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1189648-AL60A-048L-018F30L
Categories Custom Parts
Manufacturer Astec America, Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AL60A-048L-018F30L CAD Model

Description

The AL60A-048L-018F30L is an AC-DC power supply manufactured by Astec America, Inc. This power supply is designed to convert AC power from a mains source into a stable DC voltage suitable for powering electronic devices. It is part of the AL60A series, which are known for their compact size and high efficiency. This particular model provides a regulated 48V DC output with a maximum power rating of approximately 60W. The power supply is designed with various protection features to ensure safe and reliable operation.

Applications

  • Telecommunications equipment: Used to power telecom infrastructure components.
  • Industrial control systems: Provides power for PLCs, sensors, and other control devices.
  • Networking devices: Powers routers, switches, and other network equipment.
  • Automation equipment: Used in various automated systems to provide a stable power source.
  • Medical devices: Can be found in medical equipment requiring a reliable and regulated power supply.

Features

  • Universal AC input: Accepts a wide range of AC input voltages, making it suitable for global use.
  • Regulated DC output: Provides a stable and consistent DC voltage output, regardless of input voltage fluctuations or load changes.
  • Overvoltage protection: Protects connected devices from damage due to excessive voltage.
  • Overcurrent protection: Prevents damage from excessive current draw.
  • Short circuit protection: Shuts down the power supply in the event of a short circuit, preventing damage to the supply and connected devices.
  • Compact size: Designed to be small and space-saving, allowing for easy integration into various systems.
  • High efficiency: Converts AC power to DC power with minimal energy loss, reducing heat generation and energy consumption.

Benefits

  • Reliable power source: Provides a stable and consistent power supply for critical electronic devices.
  • Protects equipment: Built-in protection features prevent damage from voltage surges, current overloads, and short circuits.
  • Versatile application: Suitable for a wide range of applications due to its universal AC input and regulated DC output.
  • Energy efficient: Reduces energy consumption and heat generation, lowering operating costs and improving system reliability.
  • Easy integration: Compact size and standard mounting options simplify installation into existing systems.

Additional Details

The AL60A-048L-018F30L power supply is typically enclosed in a metal case for shielding and heat dissipation. It often includes screw terminals or other connectors for easy wiring. The specific operating temperature range and other environmental specifications can vary, so it's important to consult the manufacturer's datasheet for detailed information.

You May Also Be Interested in

Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Linear Technology
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Renesas Electronics America
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess