EN
  • EN
  • DE

AS2842/D-8

Part No AS2842/D-8
Manufacturer Astec America, Inc
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1142665-AS2842/D-8
Categories Custom Parts
Manufacturer Astec America, Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AS2842/D-8 CAD Model

Description

The AS2842/D-8 is a DC-DC converter manufactured by Astec America, Inc. These converters are essential components in various electronic systems, providing regulated power to different parts of a circuit. Astec America, Inc. is known for producing reliable and efficient power solutions, making this converter suitable for applications requiring stable power supply.

Applications

  • Telecommunications equipment: Used in base stations, routers, and switches to provide regulated power to critical components.
  • Industrial automation: Employed in control systems, motor drives, and instrumentation to ensure stable operation.
  • Medical devices: Found in diagnostic equipment, patient monitoring systems, and therapeutic devices where reliable power is crucial.
  • Networking equipment: Used in servers, storage systems, and network appliances to maintain consistent power delivery.
  • Aerospace applications: Utilized in avionics systems, satellite communication devices, and onboard electronics for power conversion and regulation.

Features

  • High efficiency: Converts DC power with minimal energy loss, improving overall system efficiency.
  • Wide input voltage range: Accepts a broad range of input voltages, providing flexibility in different power environments.
  • Regulated output voltage: Maintains a stable output voltage, ensuring consistent performance of connected devices.
  • Over-voltage protection: Protects connected devices from damage due to voltage spikes.
  • Over-current protection: Prevents damage from excessive current draw, enhancing system reliability.
  • Short-circuit protection: Shuts down the converter in case of a short circuit, preventing damage.
  • Compact size: Designed to fit in space-constrained applications.
  • High reliability: Built with high-quality components for long-term operation.

Benefits

  • Improved system reliability: Stable power output ensures consistent performance and reduces the risk of device failure.
  • Increased energy efficiency: High conversion efficiency minimizes power waste and reduces operating costs.
  • Enhanced protection: Built-in protection features safeguard connected devices from electrical damage.
  • Flexibility: Wide input voltage range allows for use in various power environments.
  • Compact design: Enables integration into space-sensitive applications.

Additional Details

The AS2842/D-8 DC-DC converter is designed to meet stringent industry standards for safety and performance. Its robust design and comprehensive protection features make it suitable for demanding applications. Detailed specifications such as input voltage range, output voltage, output current, efficiency, and operating temperature range can be found in the product datasheet provided by Astec America, Inc.

You May Also Be Interested in

Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
GE Critical Power
Need more? Email Us
Matsuo
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Linear Technology
Need more? Email Us
Crouse-Hinds
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess