EN
  • EN
  • DE

90YV0FK0-M0NB00

Part No 90YV0FK0-M0NB00
Manufacturer ASUS
Catalog Graphics
Description GeForce RTX 3090 Turbo 24GB GDDR6X PCIe 4.0
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Graphics
Win Source Part Number 1475352-90YV0FK0-M0NB00
Manufacturer ASUS
Ultra Librarian 3D Model Ultra Librarian 90YV0FK0-M0NB00 CAD Model

Description

The ASUS GeForce RTX 3090 Turbo 24GB GDDR6X PCIe 4.0 graphics card is a powerhouse for enthusiast-level gaming and professional-grade content creation. With its cutting-edge NVIDIA Ampere architecture, the RTX 3090 Turbo offers superior performance in 3D rendering, virtual reality, and real-time ray tracing. The card is equipped with 24GB of GDDR6X memory, making it ideal for handling demanding games at 4K resolution and supporting complex workloads in applications like Adobe Premiere or Autodesk 3ds Max. Its PCIe 4.0 interface ensures high bandwidth connectivity to the motherboard, further enhancing its performance capabilities. ASUS has engineered this card with a blower-style cooler, designed to efficiently expel heat out of the PC case, making it a suitable option for small form factor builds or multi-GPU setups. Additionally, the card features a variety of outputs, including DisplayPort and HDMI, offering flexibility for multi-monitor setups or VR devices. Overall, the ASUS GeForce RTX 3090 Turbo is a top-tier choice for those seeking unparalleled graphics performance and reliability.

You May Also Be Interested in

Supermicro
GIGABYTE GEFORCE RTX 2080 TI TURBO 11GB GDDR6 GPU
Need more? Email Us
Lenovo
NVidia Tesla M60 GPU, PCIe (active)
Need more? Email Us
Supermicro
GIGABYTE GEFORCE RTX 2080 TI TURBO 11GB GDDR6 GPU PCI-E
Need more? Email Us
Lenovo
Lenovo 00YL371
Need more? Email Us
Lenovo
NVIDIA Tesla K10
Need more? Email Us
Supermicro
NVIDIA RTX A5000 24GB GDDR6 GPU PCI-E
Need more? Email Us
Supermicro
Tesla V100 32GB GPU SXM3 NVLINK
Need more? Email Us
Supermicro
NVIDIA TESLA M10 32GB GDDR5 GPU PCI-E
Need more? Email Us
Lenovo
IBM BladeCenter GPU Expansion Blade with NVIDIA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess