EN
  • EN
  • DE

LENOVO 00YL377 - NVidia Tesla M60 GPU, PCIe (active)

Part No LENOVO 00YL377 - NVidia Tesla M60 GPU, PCIe (active)
Manufacturer Lenovo
Catalog Graphics
Description NVidia Tesla M60 GPU, PCIe (active)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Graphics
Win Source Part Number 1427305-LENOVO 00YL377 - NVidia Tesla M60 GPU, PCIe (active)
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00YL377 - NVidia Tesla M60 GPU, PCIe (active) CAD Model

Description

The LENOVO 00YL377 is equipped with the NVidia Tesla M60 GPU, a leading-edge graphics processing unit designed for accelerated computing, virtual desktop infrastructure (VDI), and server graphics applications. This PCIe (active) GPU is built on NVIDIA's Maxwell architecture, offering outstanding performance and energy efficiency for virtualized desktops, applications, and rendering tasks. The Tesla M60 features 16GB of GDDR5 memory, providing the high bandwidth required to support multiple concurrent users and demanding graphics workloads in a virtualized environment. It supports NVidia's GRID technology, which enables the delivery of hardware-accelerated graphics and computing services to virtual machines, enhancing user experiences with rich, interactive graphics. The active cooling design of the Tesla M60 ensures reliable performance by maintaining optimal operating temperatures, even under heavy computational loads. Additionally, the GPU supports various APIs and programming models, including CUDA, facilitating development and deployment of GPU-accelerated applications. The NVidia Tesla M60 GPU is ideal for businesses and service providers looking to leverage high-performance virtualized graphics for improved productivity, collaboration, and visualization capabilities.

You May Also Be Interested in

Lenovo
NVIDIA Tesla M10 GPU, PCIe (passive)
Need more? Email Us
Supermicro
NVIDIA TESLA M10 32GB GDDR5 GPU PCI-E
Need more? Email Us
Supermicro
GIGABYTE GEFORCE RTX 2080 TI TURBO 11GB GDDR6 GPU PCI-E
Need more? Email Us
Supermicro
NVIDIA RTX A5000 24GB GDDR6 GPU PCI-E
Need more? Email Us
Supermicro
GIGABYTE GEFORCE RTX 2080 TI TURBO 11GB GDDR6 GPU
Need more? Email Us
Lenovo
NVidia Quadro M5000 GPU, PCIe (active)
Need more? Email Us
Lenovo
NVIDIA Tesla K20X
Need more? Email Us
Supermicro
NVidia Tesla P100 GPU 16GB SXM2 250W
Need more? Email Us
Supermicro
Tesla V100 32GB GPU SXM3 NVLINK
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess