EN
  • EN
  • DE

AC90YV0J40-M0NA00

Part No AC90YV0J40-M0NA00
Manufacturer ASUS
Catalog Graphics
Description VGA PCIE16 RTX4060TI 8GB GDDR6DUAL-RTX4060TI-O8G ASUS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Graphics
Win Source Part Number 1473922-AC90YV0J40-M0NA00
Manufacturer ASUS
Ultra Librarian 3D Model Ultra Librarian AC90YV0J40-M0NA00 CAD Model

Description

The AC90YV0J40-M0NA00 from ASUS is a top-tier graphics card engineered for gamers and professionals who demand high-performance computing and advanced visual experiences. This cutting-edge card is part of the Display Card - NVIDIA subcategory, focusing on delivering supreme graphics quality and rendering capabilities. It comes equipped with a VGA PCIE16 interface and the RTX4060TI chipset, offering 8GB of GDDR6 memory, which significantly enhances gaming and multimedia applications. The DUAL-RTX4060TI-O8G variant underscores its dual-fan design, aimed at maintaining optimum cooling even under heavy loads, ensuring sustained performance and reliability. ASUS's commitment to quality and innovation is evident in every aspect of this graphics card, from its construction to its software support, making it an excellent choice for those looking to elevate their computing experience.

You May Also Be Interested in

Supermicro
NVidia Tesla P100 GPU 16GB SXM2 250W
Need more? Email Us
Supermicro
GIGABYTE GEFORCE RTX 2080 TI TURBO 11GB GDDR6 GPU PCI-E
Need more? Email Us
Lenovo
Lenovo NVIDIA Quadro P2200
Need more? Email Us
Lenovo
Lenovo NVIDIA Grid K1
Need more? Email Us
Supermicro
Tesla V100 16GB GPU
Need more? Email Us
Lenovo
NVIDIA Tesla K80
Need more? Email Us
Supermicro
Tesla V100 32GB GPU SXM3 NVLINK
Need more? Email Us
Supermicro
NVIDIA TESLA M10 32GB GDDR5 GPU PCI-E
Need more? Email Us
Lenovo
NVIDIA Tesla K10
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess