EN
  • EN
  • DE

MB-P8H61M

Part No MB-P8H61M
Manufacturer ASUS
Catalog Systemboard
Description Motherboard Intel H61 P8H61-M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Systemboard
Win Source Part Number 1476021-MB-P8H61M
Manufacturer ASUS
Ultra Librarian 3D Model Ultra Librarian MB-P8H61M CAD Model

Description

The ASUS MB-P8H61M is a motherboard designed for Intel processors, falling under the H61 chipset family. This motherboard is part of ASUS's renowned lineup, crafted to deliver stability, durability, and efficiency for a wide range of computing needs. It supports LGA 1155 socket for Intel's 2nd and 3rd generation Core i7/i5/i3, Pentium, and Celeron processors, providing a versatile platform for building both general-purpose and performance-oriented systems. The P8H61-M features dual-channel DDR3 memory support, enhancing its capability to handle tasks efficiently. Moreover, it incorporates ASUS's exclusive EPU (Energy Processing Unit), optimizing overall power consumption with real-time auto-switching and delivering an eco-friendly computing experience. The motherboard is equipped with integrated graphics, with outputs available for VGA and DVI, supporting dual display functionality. Its small form factor makes it an ideal choice for compact builds, offering a balanced combination of performance and space-saving design. With ASUS's reputation for quality, the MB-P8H61M stands out as a reliable foundation for PC construction, targeting budget-conscious users who require stability and moderate performance without breaking the bank.

You May Also Be Interested in

Lenovo
Lenovo 04X1511. Type: Motherboard, Brand compatibility: Lenovo
Need more? Email Us
Lenovo
System Board - x3650 M5 (8871AC3)
Need more? Email Us
Lenovo
System Board Planar - x3650 M5 (8871)
Need more? Email Us
Lenovo
x3550 M4 - System Board v1
Need more? Email Us
Lenovo
x3500M4 Microprocessor 2 Expansion Board
Need more? Email Us
Lenovo
PLANAR for use with Intel Xeon Processor E5-2600 series)
Need more? Email Us
Lenovo
IBM x226 - System Board
Need more? Email Us
Lenovo
x3500M4 Microprocessor 2 Expansion Board
Need more? Email Us
Lenovo
x3550 M4 - System Board v1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess