EN
  • EN
  • DE

MB-P8Z68D

Part No MB-P8Z68D
Manufacturer ASUS
Catalog Systemboard
Description Motherboard P8Z68 DELUXE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Systemboard
Win Source Part Number 1476003-MB-P8Z68D
Manufacturer ASUS
Ultra Librarian 3D Model Ultra Librarian MB-P8Z68D CAD Model

Description

The ASUS MB-P8Z68D, known as the Motherboard P8Z68 DELUXE, is a high-end motherboard designed to leverage the full power of 2nd generation Intel Core processors in the LGA1155 socket. This motherboard integrates the Intel Z68 chipset, which allows users to fully exploit the capabilities of the Intel processors, especially with its support for Intel’s Smart Response Technology, combining the performance of a solid-state drive with the storage capacity of a traditional hard disk drive in a single drive volume. It features USB 3.0 and SATA 6Gb/s for high-speed data transfers, enhancing productivity and ensuring that large files are moved quickly and efficiently. The Dual Intelligent Processors 2 with DIGI+ VRM technology provides precise power control, resulting in a more stable and efficient power delivery to the CPU. The P8Z68 DELUXE also offers extensive I/O connectivity, including Bluetooth and dual Gigabit LAN ports, catering to a variety of user needs. With its ASUS Exclusive Features such as UEFI BIOS for intuitive system tweaking and AI Suite II for easy access to powerful system performance tools, this motherboard is tailored for enthusiasts looking to push their system to the limits.

You May Also Be Interested in

Lenovo
Lenovo 04X1511. Type: Motherboard, Brand compatibility: Lenovo
Need more? Email Us
Lenovo
ThinkSystem SR850/SR860 Processor and Memory Expan
Need more? Email Us
Lenovo
System Board Planar - x3650 M5 (8871)
Need more? Email Us
Lenovo
IBM x226 - System Board
Need more? Email Us
Lenovo
IBM x220 - System Planar with emb. virtual fabric
Need more? Email Us
Lenovo
MIDPLANE
Need more? Email Us
Lenovo
SD530 - Systemboard Gen2
Need more? Email Us
Lenovo
IBM x3850 M2 - I/O Board
Need more? Email Us
Lenovo
x3500M4 Microprocessor 2 Expansion Board
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess