The ATC 100E222JW1000X is a high-performance multilayer ceramic capacitor (MLCC) from American Technical Ceramics (ATC). It is designed for critical high-frequency applications where stability and low losses are paramount. ATC is a renowned manufacturer specializing in high-reliability capacitor solutions.
Applications
- RF and microwave circuits
- Filter networks
- Impedance matching
- Bypass and decoupling
- Timing circuits
- Medical electronics
- Aerospace applications
Features
- High Q-factor
- Low ESR (Equivalent Series Resistance)
- High SRF (Self-Resonant Frequency)
- Excellent temperature stability
- High voltage rating
- Non-magnetic terminations
- RoHS compliant
Benefits
- Improved signal integrity
- Reduced power losses
- Precise and stable performance
- Reliable operation in extreme environments
- High power handling capabilities
Additional Details
The 100E222JW1000X capacitor has a capacitance value of 2200 pF (picofarads) with a tolerance of ±5%. It features a 1000 VDC voltage rating. The case size is typically 1111 (EIA). This capacitor is designed for surface mount applications and is suitable for reflow soldering. ATC capacitors are known for their rugged construction and reliability. Proper PCB layout is essential for optimal performance. Consult the manufacturer's datasheet for detailed specifications and application notes.