The ATC 116RCA0R5B100TT is a high-performance, single-layer ceramic capacitor designed for demanding RF and microwave applications. This capacitor offers exceptional stability, low ESR (Equivalent Series Resistance), and high Q-factor, making it suitable for use in filters, oscillators, and impedance matching networks.
Applications
- RF amplifiers: Bypass, coupling, and tuning in RF amplifier circuits.
- Oscillators: Frequency determining component in oscillators.
- Filters: Impedance matching and filtering in RF filters.
- Matching networks: Impedance matching in RF and microwave systems.
- Wireless communication: RF circuits in wireless transmitters and receivers.
Features
- High Q-factor for low losses.
- Low ESR for high performance at high frequencies.
- Stable capacitance with temperature and voltage variations.
- High self-resonant frequency (SRF).
- Surface mount design for easy assembly.
Benefits
- Improves the performance and efficiency of RF circuits.
- Minimizes signal loss and noise.
- Ensures stable and reliable operation over a wide range of conditions.
- Simplifies PCB assembly.
- Offers a cost-effective solution for high-frequency applications.
Additional Details
The 116RCA0R5B100TT has a capacitance value of 0.5 pF. The voltage rating is typically 100V. The operating temperature range and other electrical characteristics can be found in the product datasheet. Proper soldering techniques are essential to ensure reliable performance and prevent damage to the capacitor. The component should be handled with care to avoid contamination or damage. The tolerance is +/- 0.1pF.