EN
  • EN
  • DE

600S0R8AT250T

Part No 600S0R8AT250T
Manufacturer ATC
Catalog Custom Parts (0 - A)
Description Ceramic Multilayer Capacitor (P90 & NP0)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1128318-600S0R8AT250T
Categories Custom Parts
Manufacturer ATC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 600S0R8AT250T CAD Model

Description

The 600S0R8AT250T is a ceramic RF capacitor manufactured by American Technical Ceramics (ATC). ATC specializes in high-performance capacitor solutions, particularly for demanding RF and microwave applications. This specific part number represents a capacitor with a low capacitance value designed for surface mount applications.

Applications

  • RF Amplifiers: Used for impedance matching, bypassing, and DC blocking in RF amplifier circuits.
  • Wireless Communication Systems: Employed in cellular base stations, satellite communication equipment, and Wi-Fi devices.
  • Microwave Circuits: Integrated into microwave filters, oscillators, and mixers.
  • Medical Devices: Found in MRI machines and other medical imaging equipment.
  • Military and Aerospace: Used in radar systems, communication systems, and navigation systems.

Features

  • High Q Factor: Provides low losses at high frequencies.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation.
  • High Self-Resonant Frequency (SRF): Extends the usable frequency range.
  • Surface Mount Technology (SMT): Designed for automated assembly.
  • Stable Performance: Offers consistent performance over temperature and voltage.

Benefits

  • Improved RF Performance: Enhances the efficiency and performance of RF circuits.
  • Reduced Noise: Minimizes unwanted noise in sensitive circuits.
  • Compact Size: Saves valuable board space.
  • Reliable Operation: Ensures consistent performance in demanding environments.

Additional Details

The '0R8' in the part number indicates a capacitance value of 0.8 pF (picofarads). The '250T' likely refers to the voltage rating and tolerance, but the specific details must be confirmed via the datasheet. ATC capacitors are known for their rugged construction and ability to withstand high voltages and temperatures. It is crucial to consult the ATC datasheet for the 600S0R8AT250T to obtain precise specifications, including the voltage rating, temperature coefficient, quality factor (Q), and dimensions. Proper handling and soldering techniques are essential to ensure the reliable performance of these components. ATC provides comprehensive technical documentation and application notes to assist engineers in selecting and using their capacitors effectively. These capacitors are often used in critical applications where reliability and performance are paramount.

You May Also Be Interested in

Matsuo
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Freescale Semiconductor - NXP
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Microchip Technology
Lowest to $134.3284

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess