EN
  • EN
  • DE

600S430JT250T

Part No 600S430JT250T
Manufacturer ATC
Catalog Custom Parts (0 - A)
Description Ceramic Multilayer Capacitor (P90 & NP0)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1172965-600S430JT250T
Categories Custom Parts
Manufacturer ATC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 600S430JT250T CAD Model

Description

The 600S430JT250T is a ceramic multilayer capacitor manufactured by ATC (American Technical Ceramics). It's designed for high-frequency applications requiring exceptional performance and reliability.

Applications:

  • RF and Microwave Applications
  • Wireless Communication Systems
  • Medical Devices
  • Aerospace and Defense Electronics
  • High-Frequency Filters

Features:

  • High Q Factor: Minimizes energy loss, crucial for high-frequency circuits.
  • Low ESR (Equivalent Series Resistance): Enhances circuit efficiency and reduces heat generation.
  • High Self-Resonance Frequency: Enables operation at very high frequencies.
  • Small Size: Facilitates miniaturization of electronic designs.
  • Excellent Temperature Stability: Ensures consistent performance over a wide range of temperatures.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits:

  • Improved Circuit Performance: High Q and low ESR contribute to optimal circuit performance.
  • Enhanced Reliability: ATC capacitors are built to withstand demanding conditions, ensuring long-term reliability.
  • Compact Designs: Small size allows for integration into tightly packed electronic assemblies.
  • Stable Operation: Consistent performance across temperature variations.
  • Reduced Signal Loss: Minimizes signal degradation in high-frequency applications.

Additional Details:

The 600S series from ATC represents a line of high-performance ceramic multilayer capacitors. In this specific part number, '430J' signifies a capacitance value of 43 pF (picofarads) with a ±5% tolerance. 'T' designates tin termination. '250T' indicates a voltage rating of 250 VDC. These capacitors are manufactured using high-quality ceramic materials, contributing to their superior electrical characteristics. They are suitable for applications such as impedance matching, bypassing, and decoupling in high-frequency circuits. The device’s construction ensures minimal parasitic inductance, further enhancing its performance in demanding applications. It's often used in RF power amplifiers and other critical components within communication infrastructure and test equipment.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Analog Devices Inc.
Need more? Email Us
Microchip Technology
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Crouse-Hinds
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4826 $57.9120
295+ $0.3961 $116.8495
455+ $0.3836 $174.5380
625+ $0.3712 $232.0000
805+ $0.3589 $288.9145
1,080+ $0.3218 $347.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 676 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess