The AT24C256C-CUL-T is a 256 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) from Atmel. It is organized as 32,768 words of 8 bits each and communicates via a two-wire serial interface (I2C). This EEPROM is designed for a broad range of applications where non-volatile memory storage is required.
Applications:
- Consumer electronics (e.g., set-top boxes, DVD players)
- Industrial control systems
- Networking equipment
- Medical devices
- Automotive applications (e.g., car radios, engine control units)
- Smart cards
- Data logging systems
- Configuration storage for embedded systems
Features:
- 256 Kbit (32,768 x 8) EEPROM
- Two-wire serial interface (I2C)
- Wide voltage operation: 1.7V to 5.5V
- Schmitt trigger, filtered inputs for noise suppression
- Write protect pin for hardware data protection
- High reliability: 1 million erase/write cycles
- Data retention: 100 years
- Self-timed write cycle
- Page write buffer: up to 64 bytes
- Available in various packages including SOIC, TSSOP, and UDFN
Benefits:
- Non-volatile storage: Retains data without power, crucial for configuration settings and data logging.
- Flexible operating voltage: Suitable for diverse applications with varying power requirements.
- Simple interface: I2C interface simplifies integration with microcontrollers and other peripherals.
- Robust data protection: Prevents accidental data corruption during write operations.
- Long-term reliability: Ensures data integrity over extended periods and multiple write cycles.
- Space-saving packages: Available in small form-factor packages for compact designs.
Additional Details:
The AT24C256C-CUL-T operates at a maximum clock frequency of 1 MHz. The self-timed write cycle allows for simplified programming. The page write mode further optimizes write throughput by allowing up to 64 bytes to be written in a single operation. It's crucial to consult the device datasheet for specific electrical characteristics, timing diagrams, and package dimensions. The operating temperature range typically spans from -40°C to +85°C. This part is offered in a variety of packages.