EN
  • EN
  • DE

AT24C512-SSH-T

Part No AT24C512-SSH-T
Manufacturer Atmel
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Atmel
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817914-AT24C512-SSH-T
Ultra Librarian 3D Model Ultra Librarian AT24C512-SSH-T CAD Model

Description

The AT24C512-SSH-T is a 512Kbit Electrically Erasable and Programmable Read-Only Memory (EEPROM) from Microchip (formerly Atmel). It is organized as 65,536 words of 8 bits each. The device is optimized for use in many industrial and commercial applications where low power and low voltage operation are essential. This EEPROM utilizes a 2-wire serial interface consisting of a serial data line (SDA) and a serial clock line (SCL) for communication.

Applications

  • Serial presence detect (SPD) in PCs and servers
  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Automotive electronics

Features

  • Low-voltage operation: 1.8V to 5.5V
  • Internally Organized: 65,536 x 8 (512K)
  • Two-wire Serial Interface
  • Schmitt Trigger, Filtered Inputs for Noise Suppression
  • Bidirectional Data Transfer Protocol
  • 1 MHz (5V), 400 kHz (1.8V, 2.5V, 2.7V) Compatibility
  • Write Protect Pin for Hardware Data Protection
  • 64-Byte Page Write Mode
  • Partial Page Writes Allowed
  • Self-Timed Write Cycle (5 ms max)
  • High Reliability: Data retention of 100 years & Endurance of 1 million write cycles
  • Available Packages: SOIC, TSSOP, and others

Benefits

  • Easy integration into systems via the simple 2-wire serial interface.
  • Reliable data storage with high endurance and data retention.
  • Low power consumption suitable for portable and energy-efficient applications.
  • Hardware write protection prevents accidental data corruption.
  • Small form factor packages enable compact designs.

Technical Specifications

The AT24C512-SSH-T operates from 1.8V to 5.5V. The operating temperature range is typically -40°C to +85°C. The device supports both standard (100 kHz) and fast (400 kHz) I2C bus speeds, and some versions support a 1 MHz clock rate at 5V. Write operations are self-timed with a typical write cycle time of 5ms. The device is available in various package options including SOIC and TSSOP. It features a write protect pin that provides hardware data protection. The endurance is rated for 1 million write cycles per byte, and data retention is guaranteed for 100 years.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess