EN
  • EN
  • DE

PIC24LC128-I/P

Part No PIC24LC128-I/P
Manufacturer Microchip Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833823-PIC24LC128-I/P
Ultra Librarian 3D Model Ultra Librarian PIC24LC128-I/P CAD Model

Description

The PIC24LC128-I/P is a high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer, Microchip Technology. This EEPROM chip boasts a substantial 128-Kilobit storage capacity, making it ideal for applications that require data storage without the need for frequent updates, such as configuration settings, calibration data, and user preferences.

With its industry-standard 8-pin PDIP (Plastic Dual In-line Package), the PIC24LC128-I/P provides a highly reliable and durable solution for embedded systems. The device operates on a single supply voltage ranging from 2.5V to 5.5V, which allows for compatibility with most microcontrollers and digital systems, including battery-operated devices.

One of the key features of the PIC24LC128-I/P is its I²C compatible serial interface, which ensures seamless integration with the majority of microcontroller units (MCUs). This interface not only simplifies the design process but also minimizes the number of I/O pins required for communication, freeing up resources for other functionalities within the system.

The EEPROM chip offers a robust data retention of more than 200 years and can endure a minimum of 1 million erase/write cycles, ensuring data stability and reliability over the product's lifetime. Additionally, the device supports a write-protect feature that prevents accidental data overwrites and ensures the integrity of the stored data.

Designed for a wide range of temperatures, the PIC24LC128-I/P operates within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments and demanding applications. This flexibility, combined with its low-power consumption, makes it an excellent choice for portable and remote sensing devices.

In conclusion, the PIC24LC128-I/P from Microchip Technology is a versatile and dependable EEPROM solution that offers ample storage capacity, ease of integration, and robust performance for a myriad of applications across various industries.

You May Also Be Interested in

842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess