EN
  • EN
  • DE

AT24C512B

Part No AT24C512B
Manufacturer Atmel
Catalog EEPROM
Description 512K Serial EEPROM 64Kx8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957637-AT24C512B
Series *
Ultra Librarian 3D Model Ultra Librarian AT24C512B CAD Model

Description

The AT24C512B is a 512-Kbit (65536 x 8) Serial EEPROM utilizing a 2-wire serial interface. This device is designed for a wide range of applications requiring non-volatile memory storage. The device is optimized for use in many industrial and commercial applications where low-power and low-voltage operation are essential.

Applications:

  • Consumer Electronics: Set-top boxes, DVD players, TVs
  • Industrial Control Systems: Programmable logic controllers (PLCs), motor drives, data logging
  • Medical Devices: Patient monitoring systems, diagnostic equipment, implantable devices
  • Automotive Electronics: Engine control units (ECUs), infotainment systems, sensor data storage
  • Security Systems: Access control systems, alarm panels, surveillance equipment

Features:

  • Low-voltage and Standard-voltage Operation: 1.7V to 5.5V
  • Internally Organized: 65536 x 8 (512K)
  • 2-wire Serial Interface
  • Schmitt Trigger, Filtered Inputs for Noise Suppression
  • Output Slope Control to Eliminate Ground Bounce
  • 1 MHz Clock Rate Compatibility
  • Write Protect Pin for Hardware Data Protection
  • High Reliability: Typical Endurance: 1,000,000 Write Cycles
  • Data Retention: > 100 Years
  • 8-lead SOIC, 8-lead TSSOP, and other packages

Benefits:

  • Non-volatile memory: Retains data even when power is removed, preserving critical data.
  • Easy to interface: Simple 2-wire serial interface simplifies integration into various microcontrollers and systems.
  • Low power consumption: Efficient design minimizes power requirements for battery-operated or power-sensitive applications.
  • Noise immunity: Schmitt trigger inputs provide reliable operation in noisy industrial environments.
  • Data protection: Write protect feature prevents accidental data overwrites, ensuring data integrity.
  • High endurance and data retention: Guarantees long-term reliability and data storage.

Additional Details:

The AT24C512B offers a 1 MHz clock rate for fast data transfers. The write protect pin enhances data security by preventing accidental modifications. It's available in 8-lead SOIC, 8-lead TSSOP, and other package options, providing flexibility for different PCB designs.

You May Also Be Interested in

Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess