EN
  • EN
  • DE

AT24HC02BN-SP25-T

Part No AT24HC02BN-SP25-T
Manufacturer Atmel
Catalog END - OF - LIFE
Description Two-wire Automotive Temperature Serial EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1147926-AT24HC02BN-SP25-T
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT24HC02BN-SP25-T CAD Model

Description

The AT24HC02BN-SP25-T is a 2 Kbit (256 x 8) High-Speed CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) from Microchip (formerly Atmel). This device features a high-speed serial interface, low-voltage operation, and low power consumption, making it suitable for a wide range of applications.

Applications

  • Consumer Electronics
  • Industrial Control Systems
  • Instrumentation
  • Medical Devices
  • Automotive Electronics

Features

  • 2 Kbit (256 x 8) EEPROM
  • High-Speed I2C Interface (400 kHz)
  • Low-Voltage Operation: 1.8V to 5.5V
  • Low Power Consumption
  • Write Protect Pin for Full Array Protection
  • Self-Timed Write Cycle
  • High Reliability: 1,000,000 Write Cycles Endurance
  • Data Retention: 100 Years
  • 8-Lead PDIP, SOIC, TSSOP, and EIAJ Packages

Benefits

  • Non-Volatile Memory: Data is retained even when power is removed.
  • High Speed: Supports fast data transfer rates.
  • Low Power: Ideal for battery-powered applications.
  • Easy to Use: Simple I2C interface simplifies system integration.
  • Write Protection: Prevents accidental data corruption.
  • Reliable: High endurance and long data retention.

Additional Details

The AT24HC02BN-SP25-T utilizes a two-wire I2C serial interface for communication with a microcontroller. The 'HC' indicates a high-speed CMOS process. 'BN' typically refers to the package type (e.g., DIP or SOIC). 'SP25' refers to specific packaging or testing details, and '-T' likely indicates tape and reel packaging.

Key Specifications:
Memory Size: 2 Kbit (256 x 8 bits)
Operating Voltage: 1.8V to 5.5V
Interface: I2C (Two-Wire Serial)
Clock Frequency: 400 kHz
Write Cycle Time: Typically a few milliseconds (consult datasheet)
Endurance: 1,000,000 Write Cycles
Data Retention: 100 Years

You May Also Be Interested in

Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,500 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess