EN
  • EN
  • DE
  • IT

AT25010AN

Part No AT25010AN
Manufacturer Atmel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SOP8
Manufacturer Atmel
Manufacturer Homepage www.atmel.com
RoHS State Request Verification
Win Source Part Number 722257-AT25010AN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT25010AN CAD Model

Description

The AT25010AN is a 1 Mbit Serial Peripheral Interface (SPI) Serial Flash Memory device from Microchip (formerly Atmel). It provides a non-volatile storage solution for systems with limited space, pins and power. The device is accessed via a simple SPI compatible serial interface.

Applications

  • Embedded Systems
  • Data Logging
  • Configuration Storage
  • Industrial Control
  • Consumer Electronics

Features

  • 1 Mbit (128K x 8) Serial Flash Memory
  • High Speed SPI Interface: Up to 85MHz
  • Low Power Consumption: Active, Standby and Deep Power-down
  • Single Supply Voltage: 2.7V to 3.6V
  • Write Protection via Software
  • Program/Erase Suspend & Resume
  • Minimum 100,000 Program/Erase Cycles
  • Data Retention: 20 years
  • Packages: 8-lead SOIC, 8-pad USON

Benefits

  • Non-Volatile Memory: Data is retained when power is off.
  • High Speed SPI Interface: Provides fast data transfer rates.
  • Low Power Consumption: Extends battery life in portable applications.
  • Small Footprint: Available in small packages to save board space.
  • Write Protection: Prevents accidental data corruption.
  • Reliable: High endurance and long data retention.

Technical Specifications

Memory Size: 1 Mbit (128K x 8)
Interface: SPI (Serial Peripheral Interface)
Supply Voltage: 2.7V to 3.6V<br>Operating Temperature: -40°C to +85°C<br>Maximum Clock Frequency: 85 MHz<br>Endurance: 100,000 Program/Erase Cycles<br>Data Retention: 20 years

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess