EN
  • EN
  • DE

AT25320N-10SA-5.0

Part No AT25320N-10SA-5.0
Manufacturer Atmel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 01+
Reference case SOP-8
Manufacturer Atmel
Manufacturer Homepage www.atmel.com
RoHS State Request Verification
Win Source Part Number 722259-AT25320N-10SA-5.0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT25320N-10SA-5.0 CAD Model

Description

The AT25320N-10SA-5.0 is a 32-Kbit serial interface EEPROM (Electrically Erasable Programmable Read-Only Memory) offering a flexible and cost-effective non-volatile memory solution. Manufactured by Microchip (formerly Atmel), this device utilizes the Serial Peripheral Interface (SPI) for communication, making it suitable for embedded systems with limited I/O pins. It's organized as 4096 words of 8 bits each.

Applications

  • Consumer Electronics (e.g., set-top boxes, DVD players)
  • Industrial Control Systems
  • Metering Devices
  • Data Logging
  • Storage of Configuration Parameters

Features

  • 32-Kbit (4096 x 8) EEPROM
  • High-Speed SPI Interface (up to 10 MHz)
  • Low-Voltage Operation: 4.5V to 5.5V
  • Write Protect Pin for Hardware Data Protection
  • Software Write Protection Instructions
  • Self-Timed Write Cycle
  • High Reliability: 1,000,000 Erase/Write Cycles Endurance
  • Data Retention: 100 Years
  • 8-Lead SOIC Package

Benefits

  • Non-Volatile Memory: Retains data even when power is removed, ensuring data integrity.
  • High-Speed SPI: Facilitates rapid data transfer, improving system performance.
  • Low Pin Count: SPI interface requires only a few pins, minimizing board space and complexity.
  • Write Protection: Protects against accidental data corruption, enhancing system stability.
  • High Endurance: Capable of withstanding a large number of write cycles, ensuring long-term reliability.
  • Long Data Retention: Data can be stored for extended periods without degradation.

Additional Details

The AT25320N-10SA-5.0 employs a standard SPI interface (Mode 0 and Mode 3). The '-10' designation indicates the maximum SPI clock frequency of 10 MHz. 'SA' typically indicates the package type (SOIC), and '5.0' specifies the nominal operating voltage of 5.0V. The device also supports features such as sector protection and page write capabilities for enhanced functionality and efficiency.

Key Specifications:
Memory Size: 32 Kbit (4096 x 8 bits)
Interface: SPI (Serial Peripheral Interface)
Operating Voltage: 4.5V to 5.5V<br>Operating Temperature: -40°C to +85°C<br>Maximum Clock Frequency: 10 MHz<br>Write Cycle Time: Typically 5 ms (consult datasheet)
Endurance: 1,000,000 Erase/Write Cycles<br>Data Retention: 100 Years

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess