EN
  • EN
  • DE

AT25F2048N

Part No AT25F2048N
Manufacturer Atmel
Catalog Memory
Description SPI Serial Memory 2M (262,144 x 8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1012+
Reference case SOP8
Manufacturer Atmel
Manufacturer Homepage www.atmel.com
Win Source Part Number 737000-AT25F2048N
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT25F2048N CAD Model

Description

The AT25F2048N is a 2-Megabit Serial Flash Memory device from Atmel, offering a high-density, low-power solution for embedded systems. It is organized as 262,144 words of 8 bits each. This memory device utilizes the Serial Peripheral Interface (SPI) for efficient communication with microcontrollers and other host devices.

Applications:

  • Embedded Systems: Firmware storage, data logging, and configuration storage in embedded systems.
  • Consumer Electronics: Storage of application code, audio/video data, and user settings in digital cameras, MP3 players, and other portable devices.
  • Industrial Control: Storage of calibration data, program code, and system parameters in industrial controllers and data acquisition systems.
  • Networking Equipment: Boot code storage, configuration data storage, and firmware updates in routers, switches, and network interface cards.
  • Medical Devices: Storage of program code, patient data, and calibration settings in medical instruments.

Features:

  • SPI Interface: Supports SPI modes 0 and 3 for flexible communication with various microcontrollers.
  • High Density: Provides 2-Megabit of storage capacity for demanding applications.
  • Low Power Consumption: Operates with low power consumption, making it suitable for battery-powered devices.
  • Fast Read/Write Speeds: Supports fast read and write operations for efficient data transfer.
  • Page Program Mode: Allows for efficient programming of data in page-sized blocks.

Benefits:

  • Increased Storage Capacity: Provides ample storage space for larger firmware images and data files.
  • Reduced Power Consumption: Extends battery life in portable devices.
  • Improved System Performance: Enables faster boot times and data access.
  • Simplified System Design: SPI interface allows for easy integration with microcontrollers.
  • Enhanced Reliability: Offers high endurance and data retention for reliable data storage.

Additional Details:

The AT25F2048N is available in various packages, including SOIC, TSSOP, and WSON. It operates from a voltage range of 2.7V to 3.6V. The operating temperature range is -40°C to +85°C. It also features software write protection and a deep power-down mode for further power savings.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess