EN
  • EN
  • DE

AT28C64B-25PI

Part No AT28C64B-25PI
Manufacturer Atmel
Catalog END - OF - LIFE
Description 64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1148236-AT28C64B-25PI
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT28C64B-25PI CAD Model

Description

The AT28C64B-25PI is a 64-kilobit (8K x 8) Electrically Erasable Programmable Read-Only Memory (EEPROM) from Atmel. It utilizes a parallel interface and offers non-volatile storage for applications that require in-system programmability. It's suitable for storing configuration data, firmware, and other critical information in embedded systems.

Applications

  • Embedded Systems: Storing firmware, boot code, and configuration data in microcontrollers and other embedded devices.
  • Industrial Control: Storing calibration data, machine parameters, and operating instructions in industrial equipment and programmable logic controllers (PLCs).
  • Networking Equipment: Storing network configuration data, routing tables, and security settings.
  • Telecommunications: Storing phone book data, system parameters, and software updates in telephone systems and communication devices.
  • Automotive Electronics: Storing vehicle configuration parameters, diagnostic codes, and electronic control unit (ECU) settings.

Features

  • Fast Access Time: 250 ns access time.
  • Low Power Consumption: Active and standby modes to minimize power consumption.
  • In-System Reprogrammability: Electrically erasable and programmable, enabling easy firmware updates and data modification.
  • Automatic Page Write: Simplifies the write process and reduces write cycle time.
  • Data Protection: Hardware and software write protection features to prevent accidental data corruption.
  • Endurance: 10,000 write cycles per byte.
  • Data Retention: 10 years data retention.

Benefits

  • Easy Firmware Updates: In-system reprogrammability allows for convenient firmware updates without removing the device.
  • Reliable Data Storage: High endurance and data retention ensure data integrity over long periods.
  • Reduced Power Consumption: Low-power modes minimize energy consumption in battery-powered and energy-efficient applications.
  • Simplified System Design: Automatic page write simplifies memory write operations.
  • Enhanced Data Security: Write protection features prevent unauthorized data modification.

Additional Details

The AT28C64B-25PI is typically packaged in a JEDEC 28-pin DIP (Dual In-Line Package). It operates with a single 5V power supply. It supports TTL-compatible inputs and outputs. The device includes a READY/BUSY output pin to indicate the status of write operations. Its page write capability improves write efficiency. The AT28C64B-25PI is widely used for applications requiring non-volatile memory with in-system programming capabilities.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2181
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess