The XPC860DECZP50D4 is a PowerQUICC processor from NXP Semiconductors (formerly Freescale). This embedded processor is part of the Power Architecture™ family and is designed for a wide range of communication and networking applications. It integrates a processing core with various peripherals, offering a compact and efficient solution for embedded systems.
Applications
- Industrial networking devices
- Telecommunications equipment
- Network routers and switches
- Embedded control systems with networking capabilities
- Wireless communication systems
Features
- Power Architecture™ core: Provides efficient processing for networking and communication tasks.
- Integrated Ethernet controllers: Supports network connectivity.
- Serial communication interfaces: Includes UART, SPI, and other serial interfaces.
- DDR memory controller: Supports high-speed DDR memory for improved performance.
- Security features: Includes encryption and authentication capabilities.
Benefits
- High performance: Enables fast and reliable network communication.
- Reduced system complexity: Integrated peripherals minimize the need for external components.
- Improved reliability: Robust design ensures stable operation.
- Enhanced security: Protects against network threats and unauthorized access.
- Lower power consumption: Optimized for energy-efficient operation.
Additional Details
The XPC860DECZP50D4 typically operates at a frequency of 50 MHz. It includes a memory controller designed to interface with DDR SDRAM. Communication interfaces usually consist of Ethernet MACs, UARTs, and other serial communication ports. This part is commonly used in embedded applications that require real-time processing and robust networking capabilities. Refer to the official NXP datasheet for specific pinout, electrical characteristics, and thermal properties.