EN
  • EN
  • DE

AT29C1024

Part No AT29C1024
Manufacturer Atmel
Catalog END - OF - LIFE
Description 1 Megabit 64K x 16 5-volt Only CMOS Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Atmel
Win Source Part Number 1148321-AT29C1024
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT29C1024 CAD Model

Description

Overview

The AT29C1024 is a 1-megabit (128K x 8) CMOS flash memory device from Atmel. It's designed for applications requiring non-volatile storage of data and code, offering in-system programmability and read/write operations. Given its end-of-life status, it was commonly used in legacy embedded systems requiring reliable data retention.

Applications

  • Embedded systems for storing firmware and configuration data.
  • Industrial control systems requiring non-volatile memory.
  • Networking equipment for storing boot code and system parameters.
  • Consumer electronics devices needing persistent storage.
  • Automotive applications (though likely replaced by newer technologies).

Features

  • Organized as 128K x 8 bits.
  • Fast access time (specific speed grades varied).
  • Single 5V power supply operation.
  • Sector Erase Architecture
  • Automatic Page Write Operation
  • Low power consumption.
  • CMOS technology for improved noise immunity and low power.
  • JEDEC standard pinout.
  • Endurance: 10,000 write/erase cycles (typical).

Benefits

  • Non-volatile storage ensures data retention even when power is removed.
  • In-system programmability allows for easy firmware updates without removing the device.
  • Fast access times enable quick data retrieval.
  • Low power consumption is suitable for battery-powered applications.
  • Sector erase allows for selective data updates, minimizing erase times.
  • Reliable performance in harsh environments due to CMOS technology.

Additional Details

The AT29C1024 utilized a CMOS process technology. It supported JEDEC standard pinouts for ease of integration. Erase and programming operations were typically controlled through dedicated pins or command sequences. The device's endurance was rated for a specific number of write/erase cycles (typically 10,000), which determined its lifespan in applications requiring frequent data updates. Data retention specifications guaranteed data integrity for a certain period (e.g., 10 years) under specified temperature conditions. Different speed grades were available, impacting the read access time of the memory.

You May Also Be Interested in

STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1785
Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976
Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
NXP / Nexperia
RF Manual 16th edition
Need more? Email Us
Cypress Semiconductor Corp
HOTLink Transmitter/Receiver
Need more? Email Us
BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess