EN
  • EN
  • DE

AT45DB011D-SSU

Part No AT45DB011D-SSU
Manufacturer Atmel
Catalog END - OF - LIFE
Description 1-megabit 2.7-volt DataFlash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1148458-AT45DB011D-SSU
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT45DB011D-SSU CAD Model

Description

The AT45DB011D-SSU is a 1-Mbit, 2.5-volt, Serial DataFlash memory manufactured by Adesto Technologies (formerly Atmel). It features a SPI (Serial Peripheral Interface) for communication, making it ideal for applications requiring non-volatile storage in a compact form factor.

Applications

  • Data logging in industrial applications
  • Audio storage in portable devices
  • Configuration storage in network devices
  • Firmware storage in embedded systems
  • Image storage in digital cameras

Features

  • Memory Array: 1-Mbit (131,072 x 8)
  • SPI Interface: Supports SPI modes 0 and 3
  • Operating Voltage: 2.5V to 3.6V
  • Sequential Read: Up to 8MHz clock rate
  • Page Size: 256 bytes
  • Erase/Write Cycles: 100,000 cycles endurance
  • Data Retention: 20 years data retention
  • Block Locking: Software controlled block locking
  • Deep Power-Down Mode: Ultra-low power consumption

Benefits

  • Low Power Consumption: Ideal for battery-powered applications due to its 2.5V operation and deep power-down mode.
  • Compact Size: SPI interface and small package size enable use in space-constrained applications.
  • High Endurance: The 100,000 erase/write cycles guarantee reliable long-term storage.
  • Secure Data Storage: Software-controlled block locking provides data security.
  • Easy Integration: Standard SPI interface simplifies integration with microcontrollers and other host devices.

Technical Specifications

Memory Size: 1-Mbit (131,072 x 8)

Interface: SPI (Serial Peripheral Interface)

Operating Voltage: 2.5V to 3.6V

Clock Rate: Up to 8 MHz

Page Size: 256 bytes

Erase/Write Cycles: 100,000 cycles

Data Retention: 20 years

Operating Temperature: -40°C to +85°C

Package: SOIC-8

The AT45DB011D-SSU offers a reliable and efficient non-volatile memory solution with a compact footprint, suitable for a wide range of embedded systems and data storage applications. Its low power consumption and high endurance make it a preferred choice for portable and industrial devices.

You May Also Be Interested in

Atmel
2-Wire Serial EEPROM
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess