The AT49BV8011-12TI is an 8-Megabit (1M x 8 or 512K x 16) 2.7-volt Flash Memory manufactured by Atmel. This device operates at a low voltage of 2.7V, making it suitable for battery-powered applications. The '12' likely represents a 120ns access time. The 'TI' likely indicates the package type. It is designed for applications that require non-volatile storage with in-system programmability.
Applications
- Embedded systems firmware storage
- Mobile devices
- Handheld devices
- Industrial control systems
- Networking equipment
Features
- Memory array: 8,388,608 bits (8 Mbit)
- Organization: 1M x 8 or 512K x 16 configurable
- Low voltage operation: 2.7V
- Fast access time: 120 ns
- Sector erase capability
- Embedded Erase and Program Algorithms
- Automatic Write Timing
- Low Power Consumption
- JEDEC Standard Pinout
Benefits
- Enables in-system programming, simplifying firmware updates
- Low voltage operation extends battery life in portable devices
- Fast access time ensures quick code execution and data retrieval
- Sector erase allows for efficient memory management
- Embedded algorithms reduce programming complexity
Technical Specifications
The AT49BV8011-12TI typically supports sector erase operations. It has built-in protection features to prevent accidental programming or erasure. It is commonly available in surface-mount packages such as TSOP and SOIC. Operating temperature range is generally from -40°C to +85°C.