EN
  • EN
  • DE

MAX6504UKN035

Part No MAX6504UKN035
Manufacturer Maxim Integrated
Description Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214582-MAX6504UKN035
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6504UKN035 CAD Model

Description

Maxim Integrated MAX6504UKN035 Temperature Switch

The MAX6504UKN035 is a precision temperature switch from Maxim Integrated, designed to offer a robust and efficient solution for temperature monitoring and control in a wide range of applications. This compact and reliable component is ideal for systems that require accurate temperature detection to maintain optimal performance and safety.

Key Features

  • Accurate Temperature Sensing: The MAX6504UKN035 provides precise temperature threshold detection, ensuring systems operate within their desired temperature range.
  • Adjustable Temperature Threshold: Users can set the temperature threshold according to their specific needs, providing flexibility and customization for various applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this temperature switch minimizes power consumption, making it suitable for battery-powered devices.
  • Small Package: The ultra-small SOT23 package allows for easy integration into space-constrained designs without sacrificing performance.
  • Simple Interface: With a straightforward digital output that indicates when the temperature exceeds the programmed threshold, this device simplifies the design of temperature control systems.

Applications

The MAX6504UKN035 is versatile and can be used in various applications, including:

  • Industrial systems
  • Consumer electronics
  • Computing hardware
  • Telecommunications equipment
  • Portable battery-operated devices

Technical Specifications

Parameter Value
Operating Voltage 2.7V to 5.5V
Temperature Threshold Programmable
Output Type Active Low
Package Type SOT23

The MAX6504UKN035 is an exceptional choice for designers looking for a reliable and precise temperature switch that can be easily incorporated into a variety of systems. Maxim Integrated's commitment to quality ensures that this component delivers consistent performance, making it a trusted solution for temperature monitoring needs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.8020 $62.4260
30+ $3.9402 $118.2060
46+ $3.8170 $175.5820
63+ $3.6939 $232.7157
81+ $3.5708 $289.2348
109+ $3.2014 $348.9526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess