EN
  • EN
  • DE

AT49F008AT-90TI

Part No AT49F008AT-90TI
Manufacturer Atmel
Catalog END - OF - LIFE
Description 8-megabit (1M x 8/512K x 16) Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Atmel
Win Source Part Number 1148606-AT49F008AT-90TI
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT49F008AT-90TI CAD Model

Description

The AT49F008AT-90TI is an 8-megabit Flash memory device manufactured by Atmel. It is organized as 1,048,576 words of 8 bits each. The device is fabricated with Atmel's advanced nonvolatile CMOS technology. It features fast access times and low power consumption, making it suitable for a wide range of embedded systems.

Applications

  • Embedded systems requiring non-volatile memory
  • Microcontroller program storage
  • Data logging applications
  • Firmware storage in electronic devices
  • Portable electronic devices

Features

  • Fast access time: 90 ns
  • Single 5V power supply
  • Sector Erase Architecture: Supports full chip erase and sector erase operations.
  • Automatic write timing: Simplifies system control.
  • Low power consumption: Active and standby modes for power saving.
  • JEDEC standard pinout: For ease of integration and compatibility.
  • CMOS process: Provides high performance and low power dissipation.

Benefits

  • Fast program execution: The fast access time enables rapid retrieval of data and instructions.
  • Simplified system design: Automatic write timing reduces the need for complex control circuitry.
  • Extended battery life: Low power consumption is crucial for portable devices.
  • Reliable data storage: Non-volatile memory retains data even when power is removed.
  • Easy integration: JEDEC standard pinout simplifies integration into existing systems.

Additional Details

The AT49F008AT-90TI offers sector erase capability, allowing selective erasure of memory blocks without affecting other data. This feature is beneficial for applications that require frequent updates to specific regions of memory. The device operates with a single 5V power supply and offers both active and standby modes for power management. The operating temperature range is typically from -40°C to +85°C, making it suitable for industrial applications. This part is now listed as end-of-life by the manufacturer.

You May Also Be Interested in

Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess