EN
  • EN
  • DE

AT49LV001N

Part No AT49LV001N
Manufacturer Atmel
Catalog END - OF - LIFE
Description 1-Megabit 128K x 8 Single 2.7-Volt Battery-Voltage Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Atmel
Win Source Part Number 1148655-AT49LV001N
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT49LV001N CAD Model

Description

The AT49LV001N is a 1-megabit Flash memory device manufactured by Atmel. It is organized as 128K x 8 bits. This device features low-voltage operation, typically requiring a 3-volt power supply, making it suitable for battery-powered applications and other low-power systems. The AT49LV001N offers fast access times, contributing to efficient system performance.

Applications

  • Embedded systems
  • Portable devices
  • Data storage
  • Microcontroller program storage
  • Consumer electronics

Features

  • Single 3-volt read and write operations
  • Fast access time
  • Low power consumption
  • Sector Erase Architecture
  • Automatic Write Timing
  • JEDEC standard pinout
  • Available in various packages (e.g., TSOP, PDIP)

Benefits

  • Enables low-power operation in portable devices, extending battery life.
  • Provides fast data access for improved system performance.
  • Offers reliable data storage with high endurance.
  • Simplifies system design with its standard pinout and sector erase architecture.
  • Reduces system cost with its integrated features.

Additional Details

The AT49LV001N utilizes advanced Flash memory technology to provide non-volatile data storage. It supports sector erase operations, allowing for efficient memory management. The device is available in different package options to suit various application requirements. The AT49LV001N incorporates features such as automatic write timing, which simplifies the write process and ensures data integrity. Its low-voltage operation also contributes to reduced power consumption, making it suitable for energy-sensitive applications. The device's fast access times ensure quick data retrieval, enhancing overall system responsiveness.

You May Also Be Interested in

ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
ELM-TECH
Complementary MOSFET
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess