EN
  • EN
  • DE

AT49LV8192-12TC

Part No AT49LV8192-12TC
Manufacturer Atmel
Catalog END - OF - LIFE
Description 8-Megabit 512K x 16 CMOS Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Atmel
Win Source Part Number 1148680-AT49LV8192-12TC
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT49LV8192-12TC CAD Model

Description

The AT49LV8192-12TC is an 8-megabit (1M x 8) CMOS flash memory device from Atmel. It is designed for a wide range of applications requiring non-volatile storage of data and code. This memory chip operates at 3.0-3.6V and offers fast access times, making it suitable for embedded systems.

Applications

  • Embedded systems requiring non-volatile memory
  • Microcontroller program storage
  • Data logging applications
  • Industrial control systems
  • Consumer electronics

Features

  • 8-Megabit (1M x 8) CMOS Flash Memory
  • Low voltage operation: 3.0 - 3.6V
  • Fast access time: 120 ns
  • Sector Erase Architecture: 128 sectors of 8KB each
  • Program and Erase Suspend/Resume
  • Typical programming time: 8µs/byte
  • Typical erase time: 250ms/sector, 4s/chip
  • JEDEC standard flash endurance: 10,000 write/erase cycles minimum
  • Data retention: 20 years
  • Automatic write protection
  • Available in various package options, including TSOP and PLCC

Benefits

  • Reliable non-volatile storage: Retains data even when power is removed.
  • Fast access times: Enables quick retrieval of stored information.
  • Low power consumption: Suitable for battery-powered applications.
  • Sector erase capability: Allows for efficient memory management and selective data updates.
  • Long data retention: Ensures data integrity for extended periods.
  • Easy integration: Compatible with various microcontroller and microprocessor systems.

Additional Details

The AT49LV8192-12TC utilizes advanced CMOS technology to achieve high performance and low power consumption. The sector erase architecture simplifies the process of updating data by allowing individual sectors to be erased and reprogrammed without affecting other parts of the memory. This flash memory is designed to withstand a minimum of 10,000 write/erase cycles and can retain data for up to 20 years, making it a robust solution for demanding applications. The device also features automatic write protection to prevent accidental data corruption during power transitions.

You May Also Be Interested in

Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess