EN
  • EN
  • DE

AT80C32X2-UV

Part No AT80C32X2-UV
Manufacturer Atmel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0923+
Reference case PLCC44
Manufacturer Atmel
Manufacturer Homepage www.atmel.com
Win Source Part Number 744445-AT80C32X2-UV
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT80C32X2-UV CAD Model

Description

The AT80C32X2-UV is a high-performance 8-bit microcontroller from Atmel, belonging to the MCS-51 family. It is known for its enhanced features compared to the original 8051 architecture, including increased memory capacity and improved performance. The "UV" designation typically indicates that the device has a window for UV erasure, suggesting it is an EPROM (Erasable Programmable Read-Only Memory) version intended for development and prototyping.

Applications:

  • Embedded Control Systems: Used in a wide range of embedded systems for controlling various devices and processes.
  • Industrial Automation: Employed in industrial automation equipment such as programmable logic controllers (PLCs) and motor controllers.
  • Consumer Electronics: Found in consumer electronic devices like remote controls, home appliances, and toys.
  • Instrumentation: Utilized in test and measurement equipment for data acquisition and control.
  • Robotics: Used in robotics applications for controlling motors, sensors, and other robotic components.

Features:

  • 8-Bit Microcontroller: Based on the industry-standard 8051 architecture.
  • Enhanced Memory: Typically includes more on-chip RAM and ROM compared to the original 8051.
  • High-Speed Operation: Offers faster clock speeds for improved performance.
  • Multiple I/O Ports: Provides a variety of input/output ports for interfacing with external devices.
  • Timers and Counters: Includes built-in timers and counters for timing and counting applications.

Benefits:

  • Versatile: Can be used in a wide range of applications due to its flexible architecture and features.
  • High Performance: Offers improved performance compared to the original 8051.
  • Easy to Program: Uses the well-known 8051 instruction set, making it easy to program.
  • Cost-Effective: Provides a cost-effective solution for many embedded control applications.
  • Wide Availability: The 8051 architecture is widely supported and has a large community of developers.

Additional Details:

The AT80C32X2-UV microcontroller requires an external programmer to program the EPROM. The UV erasure window allows the memory to be erased by exposing it to ultraviolet light. This is typically done for development and prototyping purposes, as it allows the microcontroller to be reprogrammed multiple times. The microcontroller includes a set of built-in peripherals such as timers, counters, serial communication interfaces (UART), and I/O ports. These peripherals can be configured to interface with a variety of external devices. The specific memory capacity, clock speed, and other features may vary depending on the specific variant of the AT80C32X2. Datasheets provided by Atmel contain the definitive specifications.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2562 $62.5620
23+ $5.1333 $118.0659
35+ $4.9730 $174.0550
48+ $4.8126 $231.0048
63+ $4.6521 $293.0823
84+ $4.1709 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess