EN
  • EN
  • DE

AT86RF233-ZU

Part No AT86RF233-ZU
Manufacturer Atmel
Catalog RF Transceiver ICs
Description Low Power, 2.4GHz Transceiver for ZigBee, RF4CE, IEEE 802.15.4, 6LoWPAN, and ISM Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1148732-AT86RF233-ZU
Manufacturer Homepage www.atmel.com
Family Name AT86RF233
Introduction Date January 00, 1900
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT86RF233-ZU CAD Model

Description

The AT86RF233-ZU is a low-power, high-performance 2.4 GHz RF transceiver from Atmel (now Microchip Technology), designed for IEEE 802.15.4, ZigBee, and ISM band applications. This transceiver is optimized for energy efficiency and robust communication, making it suitable for wireless sensor networks, home automation, and other IoT devices.

Applications:

  • Wireless Sensor Networks (WSN): Implementing wireless communication for environmental monitoring, smart agriculture, and industrial automation.
  • ZigBee Networks: Building ZigBee-compliant devices for home automation, lighting control, and smart energy applications.
  • Internet of Things (IoT): Connecting devices to the internet for remote monitoring and control.
  • Smart Home Automation: Controlling lights, appliances, and security systems wirelessly.
  • Industrial Automation: Implementing wireless control and monitoring in manufacturing and process control systems.

Features:

  • 2.4 GHz Transceiver: Operates in the 2.4 GHz ISM band, supporting IEEE 802.15.4 and ZigBee protocols.
  • Low Power Consumption: Minimizes energy consumption for extended battery life.
  • High Sensitivity: Offers excellent receiver sensitivity for reliable communication in challenging environments.
  • Programmable Output Power: Allows adjusting the transmission power for optimal range and power efficiency.
  • Hardware Encryption: Supports AES-128 encryption for secure wireless communication.
  • Direct Sequence Spread Spectrum (DSSS): Provides robust communication in noisy environments.

Benefits:

  • Long Battery Life: Extends battery life in wireless sensor nodes and other battery-powered devices.
  • Reliable Communication: Ensures reliable wireless communication in noisy environments.
  • Secure Data Transmission: Protects sensitive data with hardware-based encryption.
  • Easy Integration: Simplifies system design with a standard SPI interface.
  • Flexible Configuration: Allows customization of the transceiver settings for different applications.

Technical Specifications:

  • Frequency Range: 2.400 – 2.4835 GHz (ISM Band)
  • Modulation: O-QPSK (IEEE 802.15.4)
  • Data Rate: Up to 250 kbps
  • Receiver Sensitivity: -101 dBm (typical)
  • Output Power: Up to +3 dBm
  • Supply Voltage: 2.1V to 3.6V
  • Interface: SPI (Serial Peripheral Interface)
  • Operating Temperature: -40°C to +85°C
  • Package Type: QFN

Note: Always refer to the official Atmel/Microchip datasheet for the AT86RF233-ZU for detailed specifications, application notes, and recommended operating conditions.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX+MCU
Lowest to $4.3985
Qorvo US Inc.
QPG6200 10DBM 4X4QFN32
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 68QFN
Need more? Email Us
Espressif
"ESP32-C5-WROOM-1 AND ESP32-C5-W
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6308 $53.0464
19+ $5.4406 $103.3714
29+ $5.2706 $152.8474
40+ $5.1006 $204.0240
51+ $4.9306 $251.4606
68+ $4.4205 $300.5940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess