EN
  • EN
  • DE

AT89C5131A-RDTIM

Part No AT89C5131A-RDTIM
Manufacturer Atmel
Catalog END - OF - LIFE
Description 8-bit Flash Microcontroller with Full Speed USB Device
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1148772-AT89C5131A-RDTIM
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT89C5131A-RDTIM CAD Model

Description

The Atmel AT89C5131A-RDTIM is a microcontroller based on the 8051 architecture. It is designed for embedded control applications and provides a range of features including Flash memory, RAM, timers, and serial communication interfaces. This particular part is designated as END-OF-LIFE, implying that it is no longer in production and may be difficult to source.

Applications

  • Embedded Control Systems: Suitable for controlling various devices and processes in embedded systems.
  • Industrial Automation: Used in automation equipment for controlling motors, sensors, and other devices.
  • Consumer Electronics: Implemented in various consumer electronic devices such as remote controls, toys, and appliances.
  • Data Acquisition Systems: Can be used to acquire and process data from sensors and other sources.
  • Motor Control Applications: Capable of controlling DC motors, stepper motors, and other types of motors.

Features

  • 8051 Architecture: Based on the widely used and well-documented 8051 instruction set.
  • Flash Memory: Includes on-chip Flash memory for program storage, allowing for easy reprogramming.
  • RAM: Contains on-chip RAM for data storage and processing.
  • Timers/Counters: Features multiple timers and counters for timing and counting functions.
  • Serial Communication: Includes serial communication interfaces such as UART for serial communication.
  • I/O Ports: Provides multiple I/O ports for interfacing with external devices and sensors.

Benefits

  • Versatile: Suitable for a wide range of embedded control applications.
  • Easy to Program: The 8051 architecture is well-known and supported by various development tools.
  • Cost-Effective: Historically, the 8051 family has been a cost-effective solution for embedded control.
  • Integrated Features: The on-chip Flash memory, RAM, timers, and serial communication interfaces reduce the need for external components.
  • Established Architecture: The 8051 architecture has a long history and a large community of users, providing ample resources and support.

Additional Details

The AT89C5131A-RDTIM operates within a specified voltage and temperature range. Due to its END-OF-LIFE status, it is advisable to consider alternative microcontrollers for new designs. However, it may still be used in existing applications where direct replacement is required. The availability and pricing of this component may vary significantly due to its limited supply. Before using this microcontroller, ensure compatibility with the specific requirements of the application, and verify its availability from reliable suppliers.

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $150.6524 $150.6524
2+ $145.6305 $291.2610
3+ $130.5658 $391.6974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess